Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Open Drain
Supply Voltage , Single/Dual (±) 1.6V ~ 5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.04μA at 5V
Current - Output 93mA at 5V
Current - Quiescent (Maximum) 26μA
CMRR, PSRR 79dB CMRR
Propagation Delay (Maximum) 720ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number TS331
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 712717-TS331ILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS331
Introduction Date March 29, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TS331ILT CAD Model

Description

Product Overview: TS331ILT from STMicroelectronics

The TS331ILT is a high-performance voltage comparator from STMicroelectronics, designed to offer precision and reliability for a wide range of applications. This device is an integral component for systems requiring voltage level detection and is particularly suited for use in industrial, automotive, and consumer electronic products.

Key Features

  • Low Power Consumption: The TS331ILT is optimized for low power operations, making it ideal for battery-powered and portable devices, where power efficiency is crucial.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages from 2V to 36V, or ±1V to ±18V in dual supplies, providing flexibility in various circuit configurations.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, ensuring accurate voltage comparison without significantly affecting the circuit.
  • Fast Response Time: With its quick response to input voltage changes, the TS331ILT is capable of high-speed operation, which is essential for critical applications that require timely switching.
  • Low Input Offset Voltage: The device features a low input offset voltage, which enhances its accuracy and makes it suitable for precision applications.

Applications

The versatility of the TS331ILT allows it to be used in a variety of applications, including:

  • Threshold detectors and level shifters
  • Battery chargers and power supply control
  • Window comparators
  • Motor control and overvoltage protection circuits
  • Logic voltage translation and multivibrator circuits

Package and Quality

The TS331ILT is available in a small outline package, specifically the SOT-23-5L, which is designed for space-saving on printed circuit boards. STMicroelectronics ensures that this product meets the highest quality and reliability standards, providing peace of mind for designers and manufacturers.

Overall, the TS331ILT voltage comparator is a testament to STMicroelectronics' commitment to delivering high-quality, robust, and versatile components that meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Microchip Technology
IC COMPARATOR LATCH REF SOT23-5
Lowest to $0.3170
ECAD model for MIC833BM
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $6.7950
ECAD model for MAX516BCNG+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8646 $51.8760
145+ $0.7094 $102.8630
220+ $0.6873 $151.2060
305+ $0.6651 $202.8555
390+ $0.6429 $250.7310
525+ $0.5764 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,585 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention