EN
  • EN
  • DE

STD826T4

Part No STD826T4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 3A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 30 V 3 A 100MHz 15 W Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD826
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 497-12243-2, 497-12243-1, 497-12243-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897933-STD826T4
Ultra Librarian 3D Model Ultra Librarian STD826T4 CAD Model

Description

STMicroelectronics STD826T4 - High-Efficiency Power MOSFET

The STD826T4 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is part of the STripFET™ VI DeepGATE™ technology, which allows for superior switching performance and enhanced power efficiency, making it an ideal choice for a wide range of applications.

With a maximum V<sub>DS (Drain-Source Voltage) of 60V and a maximum R<sub>DS(on) (Drain-Source On Resistance) of just 8.3mΩ, the STD826T4 offers excellent conduction properties. Its low threshold drive makes it suitable for low voltage applications, including those that operate at logic level gate drive voltages.

The STD826T4 comes in a surface-mount DPAK package, which is widely used in the industry and known for its compact footprint and ease of integration into various circuit designs. This package type also provides good thermal performance, which is crucial for maintaining reliability and longevity in power electronics.

This MOSFET is designed to handle a continuous drain current (I<sub>D) of 80A, which allows it to manage high current loads efficiently. The device also features a fast switching speed, which reduces energy losses during the switching process and improves the overall efficiency of the application it's used in.

The STD826T4 is commonly used in a variety of power management tasks, including DC-DC converters, motor drives, and power supply units. Its robustness is further underscored by its ability to withstand high energy pulses in the avalanche and commutation modes, which is essential for applications that may experience unexpected voltage spikes.

In summary, the STD826T4 from STMicroelectronics is a powerful and reliable component that offers high efficiency, low on-resistance, and fast switching capabilities. Its robust package and advanced technology make it a go-to choice for engineers looking to optimize their power management systems for performance and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3185 $58.9225
445+ $0.2614 $116.3230
685+ $0.2533 $173.5105
945+ $0.2451 $231.6195
1,220+ $0.2369 $289.0180
1,635+ $0.2124 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess