EN
  • EN
  • DE

STD878T4

Part No STD878T4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 30 V
Vce Saturation (Max) @ Ib, Ic 350mV @ 50mA, 2A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 500mA, 1V
Power - Max 15 W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number STD878
Other Names 497-10034-2,STD878T4,1805-STD878T4TR,1805-STD878T4DKR,-497-10034-6,497-10034-1,-497-10034-2,-497-10034-1,497-10034-6,1805-STD878T4CT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278590-STD878T4
Ultra Librarian 3D Model Ultra Librarian STD878T4 CAD Model

Description

Product Overview: STD878T4 from STMicroelectronics

The STD878T4 is a high-performance N-channel MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This device is a part of the STripFET™ IV series, which is known for its low on-resistance and low gate charge, making it an excellent choice for power efficiency and management applications.

Key Features

  • Low Threshold Drive: The STD878T4 can operate at lower gate voltages, ensuring compatibility with modern microcontrollers and logic-level devices.
  • High Switching Efficiency: With its low gate charge and capacitance, the MOSFET is optimized for fast switching applications, reducing losses and improving overall efficiency.
  • Low On-Resistance (R<sub>DS(on)): The device's low on-resistance minimizes conduction losses, providing better thermal performance and reliability.
  • High Current Capability: The STD878T4 is capable of handling high continuous drain currents, making it suitable for heavy-duty operations.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring its durability and robustness in harsh conditions.

Applications

The STD878T4's versatility allows it to be used in a wide range of applications, including:

  • Power Supply Switches
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Load Switches

Product Specifications

The STD878T4 is housed in a TO-252 (DPAK) package, which is suitable for compact designs and offers good thermal performance. It has a maximum drain-source voltage (V<sub>DS) of 30V, a maximum continuous drain current (I<sub>D) of 80A, and a typical gate threshold voltage (V<sub>GS(th)) around 2.1V. The product operates over a wide temperature range, making it reliable in various environmental conditions.

In summary, the STD878T4 MOSFET from STMicroelectronics is an efficient and reliable choice for designers looking to optimize their power management systems. Its combination of low on-resistance, high current capability, and fast switching speeds make it a versatile component suitable for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3243 $59.5935
110+ $1.0866 $119.5260
165+ $1.0527 $173.6955
230+ $1.0187 $234.3010
295+ $0.9848 $290.5160
395+ $0.8829 $348.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess