EN
  • EN
  • DE

STD888T4

Part No STD888T4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.2V @ 500mA, 10A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 1V
Maximum Power Dissipation 15W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031164-STD888T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STD888
Introduction Date March 10, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STD888T4 CAD Model

Description

The STD888T4 is a high-performance, N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This advanced power MOSFET is designed to meet the stringent requirements of modern electronic applications, offering a perfect blend of low on-resistance, high switching speed, and thermal efficiency. It is a versatile component suitable for a wide range of applications, including power management, switching regulators, and power amplifiers.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low drain-source on-resistance (R<sub>DS(on)), minimizing conduction losses and enhancing overall efficiency.
  • High Current Capability: With its ability to handle significant current loads, the STD888T4 is well-suited for high-power applications.
  • Improved Switching Performance: Fast switching speeds reduce transition losses and improve performance in high-frequency circuits.
  • Enhanced Thermal Characteristics: The package is designed for optimal thermal performance, ensuring reliability even under high operating temperatures.
  • Robustness: Built to withstand tough conditions, the MOSFET features a rugged design that resists breakdown and extends the life of the product.

Applications

The STD888T4 is ideal for a variety of applications, including:

  • Power supplies and DC-DC converters
  • Motor control systems
  • Automotive applications
  • LED lighting solutions
  • High-efficiency power management circuits

Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 40V Continuous Drain Current (I<sub>D) 30A Power Dissipation (P<sub>D) 80W Operating Temperature Range -55°C to 175°C

For engineers and designers seeking a MOSFET that delivers high efficiency, durability, and performance, the STD888T4 from STMicroelectronics is an excellent choice that meets the demands of today's advanced electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3158 $50.5280
390+ $0.2592 $101.0880
600+ $0.2511 $150.6600
825+ $0.2430 $200.4750
1,065+ $0.2349 $250.1685
1,425+ $0.2106 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess