EN
  • EN
  • DE

ST2001FX

Part No ST2001FX
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 600V 10A ISOWATT218FX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Max Vce (sat) 1.5V @ 1.25A, 5A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 5 @ 6A, 5V
Maximum Power Dissipation 63W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package ISOWATT-218FX
Win Source Part Number 212179-ST2001FX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST2001FX CAD Model

Description

The ST2001FX is a cutting-edge power Schottky diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular diode is part of STMicroelectronics' Schottky rectifier portfolio that is engineered to offer both high efficiency and robustness for a wide array of applications.

Key Features

  • Low Forward Voltage Drop: The ST2001FX boasts a low forward voltage drop which ensures reduced power loss and improved efficiency, making it ideal for high-frequency power switching applications.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is exceptionally well-suited for applications requiring a robust power supply.
  • High Junction Temperature: The device can operate at high junction temperatures, thus offering greater reliability under thermal stress and reducing the need for additional cooling systems.
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability: The presence of a guard ring provides protection against excessive voltage spikes, thereby enhancing the ruggedness and long-term reliability of the diode.

Applications

The ST2001FX is versatile and can be used in a variety of power management applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Frequency DC to DC converters
  • Free Wheeling Diodes
  • Reverse Battery Protection
  • Adaptive Rectifier Circuits

Product Specifications

Parameter Value Package TO-220AB Repetitive Peak Reverse Voltage (V<sub>RRM) 200 V Average Forward Current (I<sub>F(AV)) 20 A Operating Junction Temperature (T<sub>j) -40°C to +175°C

The ST2001FX from STMicroelectronics is a testament to the company's commitment to providing high-performance and reliable components for the electronics industry. Whether you're designing power supplies or looking to improve power efficiency in your electronic designs, the ST2001FX is an excellent choice.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess