EN
  • EN
  • DE

BDT63B

Part No BDT63B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description SILICON DARLINGTON POWER TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234806-BDT63B
Popularity Low
Supply and Demand Status Limited
Family Name BDT63B
Introduction Date November 06, 2012
Country of Origin China
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian BDT63B CAD Model

Description

The BDT63B is a high-performance NPN bipolar power transistor developed by STMicroelectronics, a leader in semiconductor solutions. Designed to cater to a wide range of applications, this transistor is a go-to component for designers looking for reliability and efficiency in their power management tasks.

Key Features

  • High Current Rating: The BDT63B can handle significant current, making it suitable for high-power circuits.
  • High Voltage Capability: With its ability to withstand high voltages, this transistor is ideal for applications that experience voltage surges.
  • Low Saturation Voltage: This feature ensures that the transistor operates efficiently, minimizing power loss and heat generation.
  • Fast Switching Speed: The BDT63B provides quick response times, essential for circuits requiring fast switching capabilities.
  • Robust Construction: Built to last, the BDT63B is made with STMicroelectronics' renowned manufacturing quality, ensuring a long operational life.

Applications

The versatility of the BDT63B allows it to be used in a variety of applications. It is particularly well-suited for:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching power supplies

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 80V Collector Current (I<sub>C) 10A Power Dissipation (P<sub>D) 70W Operating Junction Temperature (T<sub>j) -65 to 150°C

Quality and Reliability

STMicroelectronics ensures that the BDT63B transistor meets the highest quality and reliability standards. Each component is subjected to rigorous testing and quality control processes, guaranteeing performance even under the most demanding conditions.

For detailed product information, datasheets, and support, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess