EN
  • EN
  • DE

STEF05LAJR

Part No STEF05LAJR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 5V FLIPCHIP9  /  Electronic Fuse Regulator 2.5A 9-FlipChip (1.19x1.19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr STMicroelectronics
Package Tape & Reel (TR)
Function Electronic Fuse
Voltage - Input 4.5V ~ 8V
Current - Output 2.5A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 9-UFBGA, FCBGA
Supplier Device Package 9-FlipChip (1.19x1.19)
Base Product Number STEF05
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253587-STEF05LAJR
Ultra Librarian 3D Model Ultra Librarian STEF05LAJR CAD Model

Description

STEF05LAJR Electronic Fuse from STMicroelectronics

The STEF05LAJR is an advanced electronic fuse designed by STMicroelectronics, tailored to provide overcurrent protection in a variety of applications. This state-of-the-art device is engineered to safeguard sensitive electronic circuits by interrupting the flow of power in the event of overcurrent conditions, thus preventing potential damage to components and ensuring system reliability.

Constructed with cutting-edge technology, the STEF05LAJR offers a plethora of features that make it an ideal choice for designers looking to incorporate robust protection mechanisms into their systems. The device is capable of operating over a wide input voltage range, which makes it versatile for use in multiple applications, including consumer electronics, computer peripherals, and industrial systems.

One of the key attributes of the STEF05LAJR is its fast trip time, which ensures quick response to fault conditions, thereby minimizing the risk of damage to downstream components. Additionally, this electronic fuse is designed with an auto-retry function, which allows the system to attempt to recover automatically after a fault condition has been cleared. This feature can be particularly beneficial in systems where uptime is critical, and manual intervention is to be minimized.

The STEF05LAJR also boasts a low power dissipation profile, which contributes to enhanced energy efficiency in the systems it is employed in. This is particularly important in battery-powered applications where power conservation is paramount. Furthermore, the compact SO-8 package of the STEF05LAJR makes it an excellent choice for space-constrained applications, allowing designers to incorporate overcurrent protection without compromising on the form factor of their designs.

In summary, the STEF05LAJR from STMicroelectronics represents a robust solution for overcurrent protection, offering fast response times, auto-retry capabilities, and energy efficiency in a compact package. Its versatility and advanced features make it an essential component for safeguarding a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess