EN
  • EN
  • DE

LM3813M-7.0/NOPB

Part No LM3813M-7.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT GAUGE 4% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Gauge Regulator Low-Side - 8-SOIC
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM3813
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM3813M-7.0, *LM3813M-7.0/NOPB, LM3813M-7.0, LM3813M-7.0-ND, LM3813M-7.0-NDR
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923164-LM3813M-7.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3813M-7.0/NOPB CAD Model

Description

Product Overview: LM3813M-7.0/NOPB

The LM3813M-7.0/NOPB is a precision voltage regulator developed by Texas Instruments, designed to offer a fixed output voltage of 7.0 volts with a high degree of accuracy. This component is a part of Texas Instruments' LM series, which is known for its reliability and performance in a wide range of applications.

Key Features

  • Fixed Output Voltage: This device provides a stable 7.0V output, which is ideal for powering sensitive electronics that require a consistent voltage level.
  • High Accuracy: The LM3813M-7.0/NOPB is designed to maintain output voltage accuracy within tight tolerances, ensuring the reliable operation of connected components.
  • Low Dropout Voltage: The regulator operates with a low dropout voltage, making it efficient for applications where the input voltage is close to the output voltage.
  • Thermal Protection: It includes built-in thermal shutdown features to protect against overheating, enhancing the safety and longevity of the device.
  • Output Current: The device is capable of supplying output current suitable for a variety of low-power applications.
  • Package Type: The LM3813M-7.0/NOPB comes in a surface-mount package, which is ideal for modern, compact circuit designs.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and adheres to the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The LM3813M-7.0/NOPB voltage regulator is versatile and can be used in a variety of electronic circuits. Common applications include, but are not limited to:

  • Consumer Electronics
  • Portable Devices
  • Power Supplies
  • Automotive Systems
  • Telecommunications Equipment

With its precision output and robust design, the LM3813M-7.0/NOPB from Texas Instruments is a reliable choice for designers looking to ensure stable voltage supply in their electronic projects. Its combination of features makes it a valuable component in any application requiring a regulated power source.

You May Also Be Interested in

ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess