EN
  • EN
  • DE

INA225AIDGKT

Part No INA225AIDGKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC MONITOR PWR/CUR BIDIR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Current Monitor Regulator High-Side - 8-VSSOP
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name INA225
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37540-2, -296-37540-1-ND, 296-37540-1, -INA225AIDGKT-NDR, 296-37540-6, INA225AIDGKT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921204-INA225AIDGKT
Ultra Librarian 3D Model Ultra Librarian INA225AIDGKT CAD Model

Description

Product Overview: Texas Instruments INA225AIDGKT

The INA225AIDGKT is a high-precision current shunt monitor from Texas Instruments, designed to offer industry-leading performance for accurate current measurement. This device is part of the INA225 series and comes in a compact VSSOP-8 package, making it ideal for space-constrained applications.

Key Features

  • High Accuracy: The INA225AIDGKT boasts a low offset voltage, which allows for precise current measurement, ensuring high accuracy in monitoring system performance.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range of -0.3V to +26V, which is independent of the supply voltage. This feature enables its use in a variety of systems without concern for common-mode voltage limitations.
  • Quiescent Current: With a low quiescent current, this device is suitable for power-sensitive applications, contributing to overall system power efficiency.
  • Gain Options: The INA225AIDGKT provides multiple gain options, allowing designers to choose the appropriate gain setting for their specific application requirements.
  • Output: The output of the INA225AIDGKT is a voltage proportional to the differential input voltage across a current-sensing resistor, which can be easily interfaced with analog-to-digital converters (ADCs) or other monitoring circuits.

Applications

The versatility and precision of the INA225AIDGKT make it suitable for a wide range of applications, including:

  • Power management systems
  • Battery chargers and management
  • Overcurrent protection circuits
  • Automotive systems
  • Telecommunication equipment
  • Portable devices

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The INA225AIDGKT is built to meet the high standards expected from TI products, ensuring dependable performance in critical applications. Additionally, Texas Instruments provides extensive technical support and resources, including datasheets, reference designs, and application notes to assist designers in implementing the INA225AIDGKT in their projects effectively.

Overall, the INA225AIDGKT current shunt monitor is an excellent choice for designers looking for a reliable, accurate, and versatile solution for current measurement in their electronic systems.

You May Also Be Interested in

Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9979 $54.8845
110+ $0.9348 $102.8280
170+ $0.9032 $153.5440
240+ $0.8400 $201.6000
310+ $0.8085 $250.6350
390+ $0.7769 $302.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,160 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess