The LM2750LDX-5.0 is a switch capacitor voltage converter designed and manufactured by Texas Instruments. This high-frequency, regulated charge pump offers a versatile solution for products requiring an efficient power supply. It is capable of converting a 2.8V to 5.5V input voltage to a fixed 5.0V output with up to 100mA of output current.
Key Features
- High Efficiency: The device provides an efficient power conversion which helps in extending battery life for portable devices.
- Fixed 5.0V Output: A stable and regulated output voltage ensures reliable operation of connected components.
- Low Noise Operation: Designed with noise reduction in mind, the LM2750LDX-5.0 maintains low output voltage ripple.
- Small Form Factor: The device comes in a compact, space-saving package, making it ideal for space-constrained applications.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under various conditions.
Applications
The versatility of the LM2750LDX-5.0 makes it suitable for a wide range of applications, including but not limited to:
- Mobile Phones
- Handheld Devices
- Wireless Peripherals
- Portable Media Players
- GPS Devices
Technical Specifications
Parameter
Value
Input Voltage Range
2.8V to 5.5V
Output Voltage
5.0V
Output Current
Up to 100mA
Package Type
WSON
Operating Temperature
-40°C to 85°C
For detailed product information, technical specifications, and application support, visit the Texas Instruments official website or contact their customer support team.