Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Transceiver; Bluetooth® Classic
Frequency 2.4GHz
For Use With/Related Products SPBT3.0DP1
Supplied Contents Board(s)
Other Names 497-17325,-1138-STEVAL-BTDP1,2266-STEVAL-BTDP1
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8517.62.0090
Win Source Part Number 1283257-STEVAL-BTDP1
Ultra Librarian 3D Model Ultra Librarian STEVAL-BTDP1 CAD Model

Description

STEVAL-BTDP1 Bluetooth Audio Development Platform

The STEVAL-BTDP1 from STMicroelectronics is an innovative development platform designed to facilitate the creation of high-fidelity audio applications using Bluetooth technology. This comprehensive development kit is tailored for designers and engineers looking to explore advanced audio streaming capabilities in various applications, including wireless speakers, headphones, and hands-free systems.

Key Features

  • Integrated BlueNRG-2 Bluetooth low energy System on Chip (SoC).
  • Support for Bluetooth 5.0 core specification for enhanced range and throughput.
  • High-quality audio streaming through advanced audio codecs, including support for AAC, SBC, and mSBC.
  • Robust digital signal processing (DSP) for superior sound quality and audio effects.
  • Flexible connectivity options with both analog and digital microphones, enabling versatile audio input configurations.
  • Comprehensive software development kit (SDK) with example applications and Bluetooth stack to accelerate development.
  • Easy-to-use ST Audio Weaver toolchain for sophisticated audio tuning and DSP configuration.

Development Support

STMicroelectronics provides extensive support for developers using the STEVAL-BTDP1. The platform comes with a rich set of documentation, including datasheets, user manuals, and application notes. Developers can also access online resources such as forums, technical support, and a knowledge base to assist with their design and development process.

Applications

The versatility of the STEVAL-BTDP1 makes it suitable for a wide range of audio applications. It is ideal for developing:

  • Wireless stereo and mono headsets.
  • Hands-free car kits.
  • Portable Bluetooth-enabled speakers.
  • High-fidelity audio streaming devices.
  • IoT devices requiring audio input and output capabilities.

Conclusion

With its robust feature set, extensive support, and flexibility, the STEVAL-BTDP1 development platform stands out as a powerful tool for engineers and designers aiming to create cutting-edge Bluetooth audio solutions. It offers a streamlined development experience, enabling faster time-to-market for innovative audio products.

You May Also Be Interested in

Ai-Thinker
WIFI +BLUETOOTH 4.2 DEVELOPMENT
Need more? Email Us
ECAD model for BW15-KIT
Skyworks Solutions Inc.
DAUGHTER CARD DGTL TUNER KIT / - Si2124 Receiver 42MHz ~ 870MHz Evaluation Board
Need more? Email Us
ECAD model for SI2124-A-DVBT2TC
Silicon Labs
BOARD EVAL MOBILE SI4704/05-D50 / - SI4705 Receiver 64MHz ~ 108MHz Evaluation Board
Need more? Email Us
ECAD model for SI4705-D-EVB
Hittite
GaAs MMIC SMT DOUBLEBALANCED BALANCED MIXER, 4.5 - 6 GHz
Lowest to $6.2158
ECAD model for HMC218MS8E
Silicon Labs
XG24 +10 DBM DEV KIT / Mighty Gecko EFR32MG24 Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for XG24-DK2601B
Skyworks Solutions Inc.
SKY85308-11 EVALUATION KIT / - SKY85308-11 Evaluation Board
Need more? Email Us
ECAD model for SKY85308-11EK1
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Need more? Email Us
ECAD model for TB-04-KIT
M/A-Com Technology Solutions
EVAL BOARD FOR MASWSS0130TR-3000 / - MASWSS0130 Switch, DPDT 500MHz ~ 3GHz Evaluation Board
Need more? Email Us
ECAD model for MASWSS0130SMB
STMicroelectronics
STM32L4+ DISCOVERY KIT IOT NODE,
Need more? Email Us
ECAD model for B-L4S5I-IOT01A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention