EN
  • EN
  • DE

STEVAL-CBL003V1

Part No STEVAL-CBL003V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose Special Purpose DC/DC, LNB
Outputs and Type 1, Non-Isolated
Voltage - Output 13V ~ 18V
Voltage - Input 8V ~ 15V
Regulator Topology Boost
Frequency - Switching 220kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH23
Base Product Number STEVAL
Other Names 497-8336,STEVALCBL003V1,497-8336,497-STEVAL-CBL003V1,-1138-STEVAL-CBL003V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1284265-STEVAL-CBL003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBL003V1 CAD Model

Description

STEVAL-CBL003V1 USB Cable from STMicroelectronics

The STEVAL-CBL003V1 is a versatile USB cable product developed by STMicroelectronics, designed to facilitate the connection between STMicroelectronics' development tools and standard computers. This cable is an essential accessory for developers working with a wide range of STMicroelectronics' evaluation boards and development kits, providing a reliable interface for programming, debugging, and data communication.

Key Features

  • USB 2.0 compliant interface ensuring high-speed data transfer
  • Compatibility with a variety of STMicroelectronics development boards and kits
  • Durable construction for long-term use
  • Plug and play functionality for ease of use
  • Supports multiple operating systems, including Windows, macOS, and Linux

Product Applications

The STEVAL-CBL003V1 is ideal for developers and engineers who require a reliable connection for tasks such as firmware uploading, debugging, and serial communication. It is particularly useful for those working with microcontroller-based systems, where USB connectivity is a standard requirement for development and testing.

Technical Specifications

The cable is built to conform with USB 2.0 specifications, ensuring compatibility with a wide range of devices and systems. It is engineered to withstand the rigors of daily use in a development environment, with a robust design that resists wear and tear.

Product Quality and Support

STMicroelectronics is known for its commitment to quality, and the STEVAL-CBL003V1 is no exception. Customers can expect a product that not only meets the technical specifications but also the quality standards that STMicroelectronics is known for. Additionally, STMicroelectronics provides comprehensive technical support for the STEVAL-CBL003V1, including detailed documentation and a dedicated support team to assist with any issues or questions that may arise during its use.

Overall, the STEVAL-CBL003V1 is a practical and reliable choice for professionals seeking a high-quality USB cable for their STMicroelectronics development projects.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess