EN
  • EN
  • DE

STEVAL-CBP005V1

Part No STEVAL-CBP005V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function Front Panel Controller, LED
Embedded No
Utilized IC / Part STLED316S
Supplied Contents Board(s)
Other Names 1805-STEVAL-CBP005V1,497-8417,STEVALCBP005V1,-497-8417
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284536-STEVAL-CBP005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBP005V1 CAD Model

Description

Introducing the STEVAL-CBP005V1 from STMicroelectronics

The STEVAL-CBP005V1 is a state-of-the-art product evaluation board designed by STMicroelectronics, a leader in semiconductor solutions. This board is specifically tailored for the testing and evaluation of advanced power management chips and is a part of ST's extensive evaluation platform for their innovative integrated circuits (ICs).

At the heart of the STEVAL-CBP005V1 lies the flexibility to work with a range of power management devices, making it an ideal choice for developers and engineers looking to experiment with different configurations and setups. The board is equipped with all the necessary features to facilitate easy and efficient testing of STMicroelectronics' power management ICs.

Key Features of the STEVAL-CBP005V1

  • Compatibility: Designed to be used with a variety of STMicroelectronics power management devices, the STEVAL-CBP005V1 offers a versatile platform for testing different ICs.
  • User-Friendly Design: The evaluation board comes with a clear layout and marked connections, making it user-friendly for professionals and hobbyists alike.
  • Robust Power Supply: The board supports a wide range of input voltages, ensuring that it can accommodate various power requirements for different ICs under test.
  • Comprehensive Connectivity: With multiple input and output connectors, the board provides extensive connectivity options for a thorough evaluation process.
  • Diagnostics and Protection Features: The STEVAL-CBP005V1 includes built-in diagnostics and protection circuits to safeguard the ICs during testing and to provide valuable feedback on their performance.

The STEVAL-CBP005V1 is not just a tool for testing; it's an investment in precision and quality. Whether you're a seasoned engineer looking to push the boundaries of power management technology or a student exploring the fundamentals, this evaluation board is designed to deliver reliable, accurate, and insightful results.

STMicroelectronics' commitment to innovation is evident in the STEVAL-CBP005V1. With this evaluation board, users can expect a seamless experience as they work towards developing the next generation of electronic devices powered by ST's cutting-edge power management solutions.

For more information, detailed specifications, and to purchase the STEVAL-CBP005V1, visit STMicroelectronics' official website or contact your local ST sales office.

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess