Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm
Voltage - Supply 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TS4994
Supplied Contents Board(s)
Win Source Part Number STEVAL-CCA002V1-381506
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA002V1 CAD Model

Description

The STEVAL-CCA002V1 from STMicroelectronics is a comprehensive and versatile audio codec board designed to showcase the capabilities of the STA333BW digital audio system. This evaluation board serves as a powerful tool for developers and audio enthusiasts looking to explore high-quality audio processing and playback through a sophisticated yet user-friendly platform.

Key Features

  • Integrated Digital Audio Processor: The STA333BW is a fully integrated high-efficiency digital audio processor with a PowerSSO-36 package, ensuring minimal power loss and exceptional sound quality.
  • Multiple Audio Inputs: The board supports various input sources, including I2S and TDM digital audio inputs, allowing for flexible connectivity with different audio sources.
  • High-Quality Sound Output: Capable of driving up to 2 x 20W into 8 ohm speakers, the board delivers powerful and clear audio, suitable for a wide range of applications.
  • Flexible Power Supply Options: The STEVAL-CCA002V1 can be powered through a single supply voltage ranging from 4.5V to 18V, accommodating various use cases and environments.
  • Easy-to-Use Configuration Software: The accompanying control software allows users to easily configure the audio processor's settings via a simple graphical user interface.

Applications

The STEVAL-CCA002V1 is ideal for a variety of applications where high-quality audio processing and playback are required, such as:

  • Home audio systems
  • Active speakers and docking stations
  • TV soundbars
  • Portable audio devices

Why Choose the STEVAL-CCA002V1?

The STEVAL-CCA002V1 stands out in the market for its integration of a high-efficiency digital audio processor, enabling developers to create advanced audio solutions with ease. The board's robust design, combined with its powerful output capabilities and user-friendly software, makes it an excellent choice for both prototyping and educational purposes. Whether you are a seasoned audio engineer or a hobbyist, the STEVAL-CCA002V1 offers a reliable and efficient platform for your audio projects.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4902LD / 265MW AT 3.3V SUPPLY AUDIO POWER AMPLIFIER WITH SHUTDOWN MODE
Need more? Email Us
ECAD model for LM4902LDBD
Infineon Technologies
BOARD REF DESIGN 4CH AUDIO AMP / 120W x 4 Channel Class D Audio Power Amplifier Using the IRS2093M and IRF6665 Board
Need more? Email Us
ECAD model for IRAUDAMP8
ON Semiconductor
BOARD EVAL NCS8353 AUDIO AMP / Amplifier Evaluation Board
Need more? Email Us
ECAD model for NCS8353MNGEVB
Texas Instruments
BOARD EVALUATION LM4995TM / 1.3W Audio Power Amplifier Eval Board
Need more? Email Us
ECAD model for LM4995TMBD
STMicroelectronics
ABD AUDIO & POWER / FDA903D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA903D-SA
Texas Instruments
BOARD EVAL FOR LM49450 / LM49450SQ EVALUATION BOARD
Need more? Email Us
ECAD model for LM49450SQEVAL
Texas Instruments
BOARD EVALUATION LM4893MA / 1.1 WATT AUDIO POWER AMPLIFIER
Need more? Email Us
ECAD model for LM4893MABD
STMicroelectronics
ABD AUDIO & POWER / FDA803D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA803D-SA
Texas Instruments
TAS5162DKD6EVM / TAS5162DKD Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5162DKD6EVM

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention