EN
  • EN
  • DE

LM4902LDBD

Part No LM4902LDBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4902LD / 265MW AT 3.3V SUPPLY AUDIO POWER AMPLIFIER WITH SHUTDOWN MODE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 675mW x 1 @ 8 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4902
Supplied Contents Board(s)
Win Source Part Number 779265-LM4902LDBD
Popularity Medium
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4902LDBD CAD Model

Description

The LM4902LDBD is a monolithic audio power amplifier designed by Texas Instruments to deliver high-quality sound enhancement for portable electronic devices. This power-efficient amplifier is ideal for applications where space and power conservation are critical considerations, such as in mobile phones, laptops, PDAs, and other handheld devices.

Key Features

  • Output Power: The LM4902LDBD can deliver 1 Watt of continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, making it a robust choice for driving speakers in portable devices.
  • Boomer Audio Power: As part of Texas Instruments' Boomer series, the LM4902LDBD is designed to provide high-quality audio amplification with low noise and distortion, ensuring an excellent audio experience.
  • Space-Saving Design: The device comes in an ultra-small, leadless leadframe package (LLP), which minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Low Quiescent Current: Its low quiescent current helps extend battery life in portable applications, making it an energy-efficient solution for audio amplification needs.
  • Shutdown Mode: The amplifier includes a shutdown mode feature that significantly reduces power consumption when not in use, further enhancing battery conservation.

Specifications

Parameter Value Output Power 1W (8 Ohm load) Supply Voltage 2.7V to 5.5V THD+N Package Type LLP Operating Temperature -40°C to 85°C

With its combination of power efficiency, compact design, and high-quality audio output, the LM4902LDBD from Texas Instruments stands out as an excellent audio amplifier solution for today's portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess