EN
  • EN
  • DE
  • IT

TAS5162DKD6EVM

Part No TAS5162DKD6EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description TAS5162DKD6EVM / TAS5162DKD Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Equibit, PurePath Digital
Amplifier Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 210W x 2 @ 6 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Board Type Fully Populated
Utilized IC / Part TAS5162, TAS5518
Supplied Contents Board(s), Cable(s)
Win Source Part Number 768826-TAS5162DKD6EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5162DKD6
Introduction Date June 01, 2007
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TAS5162DKD6EVM CAD Model

Description

Product Overview: TAS5162DKD6EVM from Texas Instruments

The TAS5162DKD6EVM is an evaluation module designed by Texas Instruments to demonstrate the capabilities of the TAS5162DKD, a high-performance, integrated stereo digital amplifier power stage. This evaluation module (EVM) is a complete demo board that allows both designers and audio enthusiasts to test the features and audio performance of the TAS5162DKD.

The TAS5162DKD is a state-of-the-art, PurePath™ HD technology-equipped component that ensures high-definition sound quality with minimal distortion and noise. With an impressive output power capability, it can deliver up to 210W into a 4-ohm load, making it suitable for a wide range of high-fidelity audio applications.

The EVM itself is designed with practicality in mind, featuring easy-to-use screw terminals for quick setup and testing. It also includes all the necessary circuitry to directly connect to a power supply and audio source. Users can evaluate the TAS5162DKD's performance across a variety of conditions, as the module supports both single-ended and differential inputs.

The TAS5162DKD6EVM showcases the device's advanced protection features, which include over-current, over-temperature, and under-voltage lockout. These protections ensure reliable operation under adverse conditions, safeguarding both the amplifier and the speakers it drives.

Texas Instruments provides comprehensive support for the EVM, including detailed documentation, reference designs, and easy access to technical support, making it a valuable tool for both rapid prototyping and in-depth analysis of the TAS5162DKD's capabilities. Whether for professional audio equipment design, consumer electronics, or educational purposes, the TAS5162DKD6EVM serves as an excellent platform for exploring the next level of audio amplification technology.

In conclusion, the TAS5162DKD6EVM from Texas Instruments is an indispensable tool for anyone looking to design or evaluate high-quality audio amplification systems. Its combination of high-power output, exceptional audio fidelity, and robust protection features make it an ideal choice for a myriad of audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess