Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 10mW x 2 @ 16Ohm
Voltage - Supply 2.9V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part TS4601
Supplied Contents Board(s)
Other Names 1026-STEVAL-CCA009V1,-497-8337,497-8337,1805-STEVAL-CCA009V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1284344-STEVAL-CCA009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA009V1 CAD Model

Description

STEVAL-CCA009V1 - Audio Codec Board from STMicroelectronics

The STEVAL-CCA009V1 is an innovative demonstration and development board by STMicroelectronics, designed for high-quality audio applications. This board is centered around the TS4657IQT, an integrated audio codec with a high-performance 32-bit, 192kHz DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter).

With its compact design and advanced features, the STEVAL-CCA009V1 is suitable for a wide range of audio applications, such as USB headsets, audio docking stations, digital audio interfaces, and more. It provides a robust platform for developers to create, test, and optimize audio systems with superior sound quality and digital connectivity.

Key Features:

  • Integrated 32-bit, 192kHz stereo DAC and ADC for high-resolution audio playback and recording.
  • Supports USB Audio Class 1.0 and 2.0 for seamless integration with computers and other USB audio devices.
  • Features I²S and S/PDIF interfaces, offering flexibility in handling digital audio signals.
  • On-board 3.5mm audio jacks for easy connection to headphones or microphones.
  • Comes with a comprehensive software suite for device configuration and management.
  • Low power consumption, making it ideal for portable and battery-powered applications.
  • Designed for plug-and-play operation, reducing development time and speeding up time-to-market.

The STEVAL-CCA009V1 board is not only a testament to STMicroelectronics' commitment to audio excellence but also an essential tool for audio engineers and hobbyists alike. The board's ability to deliver high-fidelity audio makes it a top choice for professionals seeking to develop cutting-edge audio solutions.

For additional information, datasheets, and technical support, users can access STMicroelectronics' extensive online resources. This ensures that users can maximize the capabilities of the STEVAL-CCA009V1 and integrate it smoothly into their projects.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO FOR TS2007IQT
Need more? Email Us
ECAD model for DEMOTS2007Q
Texas Instruments
EVAL MODULE FOR TAS5707 / TAS5707 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5707EVM
Texas Instruments
EVAL MODULE FOR TPA3140
Need more? Email Us
ECAD model for TPA3140D2PWPEVM
Texas Instruments
EVAL MOD FOR TPA0122 / 2W Stereo APA With Internal Gain Settings Board
Need more? Email Us
ECAD model for TPA0122EVM
Texas Instruments
EVAL MODULE FOR TPA2018D1 / TPA2018D1 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TPA2018D1YZFEVM
Texas Instruments
EVAL MODULE FOR TAS5754MDCA / TAS5754M Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5754MDCAEVM
Texas Instruments
EVAL MOD FOR TPA4860 / High Performance Amplifier Kit
Need more? Email Us
ECAD model for TPA4860EVM
Texas Instruments
EVALUATION MODULE FOR TPA6020A2 / TPA6020A2 AUDIO POWER AMPLIFIER EVALUATION MODULE
Need more? Email Us
ECAD model for TPA6020A2EVM
Texas Instruments
EVAL BOARD FOR TPA6133A2 / Evaluation Board for TPA6133A2 PurePath Headphone Amplifier
Need more? Email Us
ECAD model for TPA6133A2EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention