EN
  • EN
  • DE
  • IT

STEVAL-FKI433V2

Part No STEVAL-FKI433V2
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Sub-GHz Development Tools
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468820-STEVAL-FKI433V2
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
Type Transceiver
Frequency 430MHz ~ 470MHz
Contents Board(s)
Utilized IC / Part S2-LP
Ultra Librarian 3D Model Ultra Librarian STEVAL-FKI433V2 CAD Model

Description

The STEVAL-FKI433V2 by STMicroelectronics is an innovative development tool specifically designed for sub-GHz wireless applications. This development kit enables engineers and developers to experiment with and prototype their designs using STMicroelectronics' cutting-edge technology, facilitating the development of applications in the sub-GHz frequency range. It is a versatile tool that supports a wide range of Sub-GHz technologies, making it ideal for developing solutions in areas such as home automation, industrial control, and wireless sensor networks. The STEVAL-FKI433V2 comes equipped with all the necessary software and hardware components, allowing for a seamless development process from concept to final product. Additionally, its user-friendly interface and comprehensive documentation make it accessible to both experienced engineers and those new to wireless development.

You May Also Be Interested in

Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Amd
AMD
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
Cypress Semiconductor Corp
SRAM
Need more? Email Us
STMicroelectronics
Amplifier IC 4-Channel
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
Amd
32M Flash
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess