EN
  • EN
  • DE
  • IT

LT5546EUF#TRPBF

Part No LT5546EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMOD QUAD 17MHZ VGA 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 80MHz to 1GHz
RF Frequency 40MHz to 500MHz
P1dB -10dBm
Noise Figure 7.8dB
Operating Supply Current 24mA
Supply Voltage - Operating 1.8 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 95150-LT5546EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5546EUF#TRPBF CAD Model

Description

The LT5546EUF#TRPBF is a high-performance, active double-balanced mixer designed by Linear Technology, which is now part of Analog Devices. This advanced RF component is ideal for wireless applications, including cellular, LTE, IF sampling receivers, and other communication systems that require a high level of linearity, wide dynamic range, and low distortion.

Key Features

  • High Linearity: The mixer provides an exceptional IIP3 (Input Third-Order Intercept) performance of 25.3 dBm at 900 MHz, which is crucial for maintaining signal fidelity and reducing distortion in complex RF environments.
  • Wide Frequency Range: It operates over a broad frequency range from 400 MHz to 4 GHz, enabling it to be used in a variety of RF applications.
  • Low Noise Figure: With a low noise figure of 9.3 dB at 900 MHz, it ensures that the signal-to-noise ratio is maintained, which is vital for high-quality signal processing.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies the design by reducing the need for external components and matching circuits.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being both lead-free and RoHS compliant, which is important for companies looking to minimize their ecological footprint.

Applications

  • Cellular Infrastructure
  • Wireless Infrastructure
  • IF Sampling Receivers
  • Broadband Wireless Access
  • Portable Radio Systems

Product Specifications

Parameter Value Part Number LT5546EUF#TRPBF Manufacturer Linear Technology / Analog Devices Package 16-Pin QFN Supply Voltage 3.3V to 5.25V Operating Temperature -40°C to 85°C

The LT5546EUF#TRPBF offers a compelling solution for designers looking for a mixer with excellent linearity, a wide operating frequency range, and integrated features that simplify RF design. Its robust performance and compliance with environmental standards make it a preferred choice for modern RF applications.

You May Also Be Interested in

NJR Corporation/NJRC
IC FSK DEMOD/ TONE DECODER S014
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 700MHZ-1.05GHZ 40CSP
Need more? Email Us
NJR Corporation/NJRC
IC FSK DEMOD/ TONE DECODER S014
Lowest to $29.0182
Analog Devices Inc.
RF DEMOD IC 0HZ-50MHZ 40LFCSP
Lowest to $80.8422
NJR Corporation/NJRC
IC FSK DEMOD/ TONE DECODER S014
Lowest to $26.0775
Maxim Integrated
RF DEMOD IC 70MHZ-300MHZ 28TQFN
Need more? Email Us
NXP / Nexperia
RF Demodulator IC 18-DIP (0.300", 7.62mm)
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE DEMOD 28-TSSOP TR
Lowest to $14.6686
Analog Devices Inc.
RF DEMOD IC 450MZ-2.8GHZ 56LFCSP
Lowest to $46.8001

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9355 $65.8065
8+ $17.9992 $143.9936
12+ $17.4364 $209.2368
16+ $16.8737 $269.9792
20+ $16.3110 $326.2200
27+ $14.6242 $394.8534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess