EN
  • EN
  • DE

NJM2211M(TE2)

Part No NJM2211M(TE2)
Manufacturer NJR Corporation/NJRC
Catalog RF Demodulators
Description IC FSK DEMOD/ TONE DECODER S014
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Demodulators
Manufacturer NJR-Corporation-NJRC
Packaging Tube
Function Demodulator
Current - Supply 11mA
Operating Supply Voltage 4.5 V ~ 20 V
Package 14-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package 14-DMP
Win Source Part Number 003857-NJM2211M(TE2)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2211M(TE2) CAD Model

Description

The NJM2211M(TE2) is an RF demodulator manufactured by NJR Corporation/NJRC. It comes in a 14-SOIC package and operates over a wide range of supply voltages from 4.5 V to 20 V.

  • Package: 14-SOIC
  • Supply Voltages: 4.5 V to 20 V
  • Current Consumption: 11mA
  • Supply and Demand: Currently in balance
  • Feature: Great choice for demodulating RF signals due to its low current consumption

You May Also Be Interested in

NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
Analog Devices Inc.
IC QUADRATUR DEMOD 50MHZ 24LFCSP
Lowest to $22.5759
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Maxim Integrated
Lowest to $12.6068
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $3.5874
Linear Technology
IC DEMODULATOR QUADRATURE 16-QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess