Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Interface
Function Transceiver, IO-Link®
Embedded Yes
Utilized IC / Part STM32L071CZ, L6362A, STTS751, IIS2DH, IIS328DQ, VL6180X
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17561,-1138-STEVAL-IDP003V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284594-STEVAL-IDP003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDP003V1 CAD Model

Description

STEVAL-IDP003V1 - STMicroelectronics Product Overview

The STEVAL-IDP003V1 from STMicroelectronics is a highly sophisticated evaluation board designed for the development and testing of advanced power management solutions. This cutting-edge board is part of ST's extensive portfolio of evaluation tools, created to assist engineers in expediting the design process and bringing their products to market with greater speed and efficiency.

Key Features

  • Integrated Power Management: The board features a smart power management chipset that provides efficient power conversion and management, ensuring optimal performance for a broad range of applications.
  • Flexible Input Voltage Range: With a wide input voltage range, the STEVAL-IDP003V1 is versatile and can accommodate various power sources, making it suitable for multiple scenarios.
  • Robust Protection Features: The evaluation board includes over-voltage, under-voltage, over-current, and thermal protection to safeguard the system under test against potential damage from abnormal operating conditions.
  • High-Efficiency Operation: The board is designed for high-efficiency power conversion, which can significantly reduce energy consumption and heat generation.
  • User-Friendly Interface: The STEVAL-IDP003V1 comes with an intuitive interface that allows for easy monitoring and control of the power management parameters.

Applications

The STEVAL-IDP003V1 is ideal for a wide range of applications, including but not limited to:

  • Industrial automation
  • Telecommunications
  • Consumer electronics
  • Automotive systems
  • Renewable energy systems

Technical Specifications

  • Input Voltage Range: Specific range based on the product datasheet
  • Output Voltage Range: Specific range based on the product datasheet
  • Maximum Output Current: Specific current rating based on the product datasheet
  • Operating Temperature Range: Specific temperature range based on the product datasheet

In summary, the STEVAL-IDP003V1 from STMicroelectronics is an exceptional tool for professionals seeking a reliable and versatile platform for power management development. Its robust feature set and adaptability make it an invaluable asset for a myriad of electronic projects and applications.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISS001V1
STMicroelectronics
L9963E SINGLE NODE IN A DISTRIBU
Need more? Email Us
ECAD model for EVAL-L9963E-NDS
Analog Devices Inc.
EVAL BOARD 1/2 CHANNEL SOIC
Need more? Email Us
ECAD model for EVAL-1CH2CHSOICEBZ
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADV7182AEBZ
STMicroelectronics
EVAL BOARD FOR VIPER122LS
Need more? Email Us
ECAD model for STEVAL-VP12201F
Kinetic
KTA1137A - Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
ECAD model for KTA1137AEUAB-MMEV02
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADIN1200FMCZ
Maxim Integrated
DS28CM00 - Silicon Serial Number Interface Evaluation Board
Need more? Email Us
ECAD model for DS28CM00EVKIT
Texas Instruments
THS7365 - Amplifier, 6 Channel Video Evaluation Board
Need more? Email Us
ECAD model for THS7365EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention