Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Network Processor
Frequency 2.4GHz
For Use With/Related Products SN250
Supplied Contents Board(s)
Other Names -497-8373,497-8373
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283275-STEVAL-IFS009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS009V1 CAD Model

Description

The STEVAL-IFS009V1 is a highly sophisticated evaluation board from STMicroelectronics, designed for the rigorous testing and assessment of the performance capabilities of its onboard features. This compact yet powerful evaluation tool is engineered to facilitate the development of applications using the STMicroelectronics components it supports.

Key Features

  • Integrated Power Management: The board includes an advanced power management system to ensure efficient energy usage and prolonged operational capacity.
  • Multiple Connectivity Options: It offers a variety of connectivity options, including USB and other interfaces, allowing for easy integration with a range of peripherals and systems.
  • Onboard Sensors: Equipped with a selection of sensors, the STEVAL-IFS009V1 is capable of capturing a wide array of environmental data, making it ideal for sensor-based applications.
  • User-Friendly Interface: The evaluation board boasts a user-friendly interface that simplifies the process of programming, testing, and debugging, streamlining the development workflow.

Applications

The versatility of the STEVAL-IFS009V1 makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Wearable technology
  • Home automation systems
  • Embedded systems development

Technical Specifications

The STEVAL-IFS009V1 is built with precision and is designed to offer robust support for development projects. Its technical specifications include:

  • Support for various STMicroelectronics microcontrollers and processors
  • Expansion headers for additional modules and components
  • Robust design for durability and long-term use
  • Comprehensive software development kit (SDK) for ease of programming

In summary, the STEVAL-IFS009V1 from STMicroelectronics is an invaluable tool for developers and engineers looking to harness the full potential of STMicroelectronics components. Its combination of advanced features, connectivity options, and user-friendly design makes it an essential asset for a wide array of electronic development projects.

You May Also Be Interested in

Nordic Semiconductors
KIT DEVELOPMENT NRF24LE1 48QFN / nRF24LE1 Application Processor and SOC Development Kit 0.032MHz/16MHz CPU
Need more? Email Us
ECAD model for NRF24LE1-F16Q48-DK
Analog Devices Inc.
HMC686LP4 Up-Down Converter and Mixer Evaluation Board / HMC686LP4 EVAL PCB
Need more? Email Us
ECAD model for 125658-HMC686LP4
Infineon Technologies
KIT CYFI EXPANSION / PSoC, CyFi PSoC Mixed Signal Arrays PSoC, FirstTouch 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CY3271-RFBOARD
Peregrine Semiconductor
KIT EVAL FOR 42451 RF SWITCH / PE42451 RF Switch Evaluation Kit
Need more? Email Us
ECAD model for EK42451-01
U-blox
CATM1/NB2/EGPRS EVAL KIT SARA-R4 / SARA-R4 SARA-R422M8S Cellular Development Platform Evaluation Board
Need more? Email Us
ECAD model for EVK-R422M8S-0
Peregrine Semiconductor
EVAL KIT FOR PE3336 / Circular Standard Uni Color Lamp
Need more? Email Us
ECAD model for 524490
Analog Devices Inc.
EVAL BRD HMC1040LP3C / - HMC1040LP3C Amplifier 24GHz ~ 43.5GHz Evaluation Board
Need more? Email Us
ECAD model for EVAL01-HMC1040LP3C
Analog Devices Inc.
HMC682LP6C Up-Down Converter and Mixer Evaluation Board / BOARD EVAL HMC682LP6CE
Need more? Email Us
ECAD model for 119925-HMC682LP6C
Maxim Integrated
12.4GHZ HIGH PERFORMANCE FRACTIO / - MAX2880 Frequency Synthesizer 5.84GHz ~ 6.04GHz Evaluation Board
Need more? Email Us
ECAD model for MAX2880EVKIT#

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention