EN
  • EN
  • DE

STEVAL-IHM013V1

Part No STEVAL-IHM013V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FLITEUS5
Primary Attributes Motors (AC)
Supplied Contents Board(s)
Secondary Attributes Potentiometer Speed Control
Other Names STEVAL-IHM013V1,STEVALIHM013V1,-497-6407,497-6407
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284497-STEVAL-IHM013V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM013V1 CAD Model

Description

STEVAL-IHM013V1 - STMicroelectronics Low Voltage Three-Phase Inverter Power Board

The STEVAL-IHM013V1 is a sophisticated, compact power board designed by STMicroelectronics specifically for low voltage three-phase inverter applications. It is an integral part of a complete system solution for driving three-phase motors, which are commonly found in a wide range of consumer, industrial, and automation equipment.

This power board is based on the advanced STGIPN3H60 – a smart power module that integrates IGBTs, freewheeling diodes, and an operational amplifier. The integration of these components into a single package makes the STEVAL-IHM013V1 highly efficient, reliable, and easy to use. With an operating voltage range from 7 V to 20 V, this board is optimized for low voltage operations, making it particularly suitable for battery-powered applications where energy efficiency is critical.

The STEVAL-IHM013V1 is designed to work seamlessly with the STM32 microcontroller via the ST morpho connector, which allows for easy interfacing and control. This feature enables the rapid development of applications, thanks to the extensive support and software provided by STMicroelectronics, including the STM32 PMSM FOC Software Development Kit.

Key features of the STEVAL-IHM013V1 include overcurrent and overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring safe operation under various conditions. The board also offers a hall/encoder motor sensor interface, facilitating the implementation of precise motor control algorithms.

With its compact size and robust design, the STEVAL-IHM013V1 is an excellent choice for designers looking to create efficient, reliable, and high-performance motor control systems without the need for complex power stage design. Whether it's for pumps, fans, power tools, or any other low voltage motor control application, the STEVAL-IHM013V1 provides a flexible and powerful solution that can help accelerate the product development cycle.

For further information, datasheets, and technical support, engineers and product designers are encouraged to visit the STMicroelectronics website, where they can also find additional resources to aid in the development of their projects.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess