EN
  • EN
  • DE

STEVAL-ILL064V1

Part No STEVAL-ILL064V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Current - Output / Channel 3A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 5.5V ~ 48V
Supplied Contents Board(s)
Utilized IC / Part LED5000
Base Product Number STEVAL
Other Names 497-15184
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283882-STEVAL-ILL064V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL064V1 CAD Model

Description

STEVAL-ILL064V1 LED Driver Evaluation Board

The STEVAL-ILL064V1 from STMicroelectronics is a sophisticated evaluation platform designed specifically for LED lighting applications. This evaluation board is centered around the highly efficient LED6001 chip, a step-down monolithic switching regulator that is capable of delivering up to 3 A of current to the load. The board is engineered to demonstrate the capabilities of the LED6001 in driving a single LED string with an input voltage ranging from 8 V to 48 V.

One of the standout features of the STEVAL-ILL064V1 is its wide input voltage range, which makes it suitable for a variety of applications, including industrial lighting, street lighting, and architectural lighting. The board is also equipped with a dimming function, which is achieved through a PWM (Pulse Width Modulation) signal, allowing for adjustable brightness levels and contributing to energy savings and longer LED life.

The LED6001 regulator incorporated in the STEVAL-ILL064V1 offers a high level of integration, with features such as an internal 250 mΩ N-channel power MOSFET that enhances the thermal performance and overall reliability of the system. Additionally, the board is designed with overvoltage, overcurrent, and thermal protection features, ensuring the safety and durability of the LED driver under various conditions.

For ease of use, the STEVAL-ILL064V1 evaluation board includes connectors and test points that facilitate the monitoring of the LED current, the input and output voltages, and the PWM dimming signal. Engineers and developers can quickly set up the board and begin experimenting with different configurations to optimize their LED lighting solutions.

The compact design and robust construction of the STEVAL-ILL064V1 make it an ideal tool for rapid prototyping and testing in the development of LED lighting systems. With its advanced features and flexible design, the STEVAL-ILL064V1 is an excellent representation of STMicroelectronics' commitment to providing innovative solutions for the lighting industry.

To further assist in development, STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design guidelines, ensuring that users can maximize the potential of the STEVAL-ILL064V1 evaluation board in their LED lighting projects.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess