EN
  • EN
  • DE

STEVAL-ILL070V2

Part No STEVAL-ILL070V2
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Outputs and Type 1, Isolated
Features Dimmable
Supplied Contents Board(s)
Utilized IC / Part HVLED001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283878-STEVAL-ILL070V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL070V2 CAD Model

Description

STEVAL-ILL070V2 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL070V2 is an advanced evaluation board from STMicroelectronics, designed for driving LEDs with a high level of efficiency and reliability. This board is a part of ST's extensive range of evaluation tools, which are aimed at providing designers with the best solutions for their lighting applications. The STEVAL-ILL070V2 is specifically tailored for LED lighting systems that require precise current control and flexible dimming options.

Key Features

  • High Efficiency: The board integrates a highly efficient LED driver, ensuring minimal power loss and maximum brightness for connected LEDs.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for a variety of power supplies and applications.
  • Adjustable Output Current: Users can easily set the output current to match the requirements of different LED configurations.
  • Dimming Capability: The evaluation board offers several dimming options, including PWM and analog dimming, to provide flexibility in controlling the light output.
  • Thermal Protection: Built-in thermal shutdown protects the board and LEDs from overheating, ensuring a longer lifespan for the system.
  • Open and Short Circuit Protection: The driver includes protection features that safeguard the board against open and short circuit conditions.

Applications

The STEVAL-ILL070V2 is designed to cater to a wide array of applications where efficient LED driving is paramount. It is ideal for:

  • General LED lighting
  • Architectural lighting
  • Street lighting
  • Emergency lighting
  • Signage and signal lighting
  • Commercial and industrial lighting applications

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ILL070V2, including detailed documentation, reference designs, and technical support from their expert team. This ensures that integrating the evaluation board into your LED lighting solution is as seamless and efficient as possible.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess