EN
  • EN
  • DE

STEVAL-ILL073V1

Part No STEVAL-ILL073V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Outputs and Type 16, Non-Isolated
Features Dimmable
Voltage - Input 6V ~ 28V
Supplied Contents Board(s)
Utilized IC / Part ALED1642GW
Base Product Number STEVAL
Other Names 497-16396,-497-16396
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1283864-STEVAL-ILL073V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL073V1 CAD Model

Description

Product Overview: STEVAL-ILL073V1 from STMicroelectronics

The STEVAL-ILL073V1 is a state-of-the-art LED driver evaluation board presented by STMicroelectronics, designed to showcase the capabilities of the LED6000 step-down monolithic switching regulator in a typical LED driving application. This innovative product is tailored for professionals and electronics enthusiasts who require a high-efficiency, adjustable constant current LED driver.

Key Features

  • High Efficiency: The LED6000 integrated in the STEVAL-ILL073V1 ensures efficient energy conversion, which is crucial for reducing heat dissipation and improving the longevity of the LEDs.
  • Wide Input Voltage Range: With an input voltage range of 6.5V to 48V, the board is versatile and can be used in a variety of applications, from battery-operated devices to industrial lighting systems.
  • Adjustable Output Current: The output current can be adjusted up to 3A, allowing users to customize the brightness of the connected LEDs to their specific needs.
  • Dimming Capability: The board supports both analog and PWM dimming, providing users with the flexibility to control the light intensity with precision.
  • Thermal Protection: The LED6000 is equipped with overtemperature protection, ensuring the circuit's reliability and safety under various operating conditions.

Applications

The STEVAL-ILL073V1 is ideal for a broad range of LED lighting applications, including:

  • Architectural lighting
  • Street lighting
  • Industrial lighting
  • General purpose LED lighting

Design and Development

The evaluation board is a ready-to-use solution that accelerates the design and development process for engineers working on LED lighting projects. It is equipped with connectors and test points that facilitate easy measurement and debugging. Additionally, the compact design of the STEVAL-ILL073V1 makes it easy to integrate into existing systems or use as a standalone unit in new designs.

Whether you're developing cutting-edge LED lighting solutions or experimenting with high-power LED applications, the STEVAL-ILL073V1 from STMicroelectronics provides the performance, flexibility, and reliability you need to bring your projects to light.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess