EN
  • EN
  • DE

STEVAL-ILL074V1

Part No STEVAL-ILL074V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Current - Output / Channel 1.2A, 50mA
Outputs and Type 2, Isolated
Voltage - Output 15V, 52V
Voltage - Input 90 ~ 277 VAC
Supplied Contents Board(s)
Utilized IC / Part HVLED001A
Base Product Number STEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283886-STEVAL-ILL074V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL074V1 CAD Model

Description

The STEVAL-ILL074V1 from STMicroelectronics is a state-of-the-art LED driver evaluation board designed for testing and optimizing LED lighting solutions. This compact and versatile board is part of ST's evaluation platforms aimed at helping developers and engineers accelerate the design process for LED lighting applications.

Key Features

  • Integrated STLED316S six-channel LED driver with error detection
  • Support for wide input voltage range from 6V to 48V
  • Up to 85% efficiency for optimal energy usage
  • Dimming control via PWM (Pulse Width Modulation)
  • Thermal shutdown and overcurrent protection for improved safety
  • LED error detection capabilities for enhanced reliability
  • Flexible LED configuration options for various lighting setups
  • Easy-to-use graphical user interface (GUI) for quick setup and adjustments

Applications

The STEVAL-ILL074V1 is suitable for a wide range of LED lighting applications, including:

  • Architectural lighting
  • Interior car lighting
  • General purpose LED lighting
  • Signal and marker lights for industrial applications

Design & Development

Equipped with the STLED316S driver, the STEVAL-ILL074V1 supports a variety of LED driving methods, offering flexibility in design. The board facilitates rapid prototyping and testing, reducing time-to-market for LED lighting solutions. Its user-friendly GUI allows for seamless adjustments and real-time monitoring of the LED parameters.

Quality & Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STEVAL-ILL074V1 is built with high-quality components and rigorous testing to ensure the highest standards are met, providing developers with confidence in their LED lighting projects.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess