EN
  • EN
  • DE

STEVAL-ILL078V1

Part No STEVAL-ILL078V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Current - Output / Channel 1A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 4.5V ~ 60V
Supplied Contents Board(s)
Utilized IC / Part LED6000
Base Product Number STEVAL
Other Names 497-16089
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1283885-STEVAL-ILL078V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL078V1 CAD Model

Description

STEVAL-ILL078V1 LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL078V1 is a sophisticated evaluation board designed by STMicroelectronics, specifically tailored for LED lighting applications. This state-of-the-art platform is built to showcase the performance of the LED6000 step-down monolithic switching regulator, which is capable of delivering up to 3 A of current to the load. The LED6000 is integrated with a 100 mΩ high-side MOSFET that ensures high-efficiency power conversion, which is crucial for energy-sensitive applications.

The board operates over a wide input voltage range from 4.5 V to 38 V, making it versatile for a variety of LED driving scenarios. With its ability to handle such a wide range of input voltages, the STEVAL-ILL078V1 is suitable for use in both industrial and consumer lighting environments. Additionally, the evaluation board is equipped with a dimming control feature, providing users with the option to adjust the brightness of the LED to their desired levels, enhancing user experience and energy savings.

One of the key features of the STEVAL-ILL078V1 is its thermal protection, which ensures the longevity and reliability of the board. This is particularly important in LED applications where prolonged operation can lead to significant heat generation. Moreover, the board also includes overvoltage and overcurrent protection, safeguarding the LEDs and the power supply from potential damage caused by electrical anomalies.

The compact design of the STEVAL-ILL078V1, along with its RoHS compliance, demonstrates STMicroelectronics' commitment to environmental considerations and the need for space-saving solutions in modern electronic designs. The evaluation board is an excellent tool for engineers and designers looking to explore the capabilities of the LED6000 regulator and develop energy-efficient LED lighting solutions that meet the stringent demands of today's market.

Whether you are developing residential, commercial, or industrial lighting applications, the STEVAL-ILL078V1 evaluation board is an ideal starting point for your design process, offering flexibility, robust protection features, and high efficiency in a user-friendly package.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess