EN
  • EN
  • DE

STEVAL-IPE006V2

Part No STEVAL-IPE006V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Utilized IC / Part ST7538
Supplied Contents Board(s)
Other Names 497-5079
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284517-STEVAL-IPE006V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE006V2 CAD Model

Description

STEVAL-IPE006V2 Power Over Ethernet Evaluation Board

The STEVAL-IPE006V2 is an advanced evaluation board designed by STMicroelectronics, a global semiconductor leader, to showcase the capabilities of Power Over Ethernet (PoE) technology. This board is an excellent tool for developers and engineers who are looking to explore the benefits of PoE for their applications, especially in the areas of IoT, telecommunications, and networking.

At the heart of the STEVAL-IPE006V2 is the PM8803, a highly integrated IEEE 802.3af compliant PoE interface and PWM controller. This powerful chip provides seamless integration for PoE-powered devices, ensuring safe power delivery and efficient power management. With the PM8803, the board is capable of receiving up to 13 watts of power over standard Ethernet cables, eliminating the need for additional power supplies and reducing overall system complexity.

The evaluation board comes equipped with several key features that make it ideal for testing and development. It includes an auxiliary power supply option, which allows for flexibility in applications that may require power sources beyond PoE. Additionally, the board boasts comprehensive protection features, such as overvoltage, under-voltage lockout, and thermal shutdown, to ensure reliable operation under various conditions.

The STEVAL-IPE006V2 is also user-friendly, with LED indicators for power status and fault conditions, which provide immediate visual feedback during operation. For those looking to customize their setup, the board offers several configurable options through onboard jumpers and test points.

As an educational or development platform, the STEVAL-IPE006V2 is an invaluable tool for understanding and implementing PoE solutions. The board is supported by extensive documentation, including schematics, application notes, and user manuals, which are available on the STMicroelectronics website. This support ensures that users can quickly integrate the board into their projects and accelerate the development of PoE-enabled devices.

Overall, the STEVAL-IPE006V2 evaluation board from STMicroelectronics is a robust and versatile platform for anyone interested in developing PoE applications, offering a balance of performance, protection, and ease of use.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess