EN
  • EN
  • DE

STEVAL-ISA051V1

Part No STEVAL-ISA051V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose Special Purpose DC/DC, DDR Memory Supply
Outputs and Type 4, Non-Isolated
Voltage - Output 1.5V, 1.8V
Voltage - Input 4.5V ~ 28V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part PM6670
Other Names -497-8411,497-8411,STEVALISA051V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284269-STEVAL-ISA051V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA051V1 CAD Model

Description

STEVAL-ISA051V1 - STMicroelectronics Evaluation Board

The STEVAL-ISA051V1 from STMicroelectronics is a highly efficient, compact, and versatile evaluation board designed for evaluating the performance of the L7986, a step-down switching regulator. This regulator is capable of delivering up to 3 A of continuous current to the load with excellent line and load regulation.

The evaluation board is tailored for a wide range of applications, particularly those requiring an efficient voltage conversion from a higher voltage to a lower voltage with minimal power loss. This makes it ideal for use in industrial, automotive, and consumer applications where power efficiency and thermal performance are critical.

The L7986 is a monolithic step-down regulator with a wide input voltage range from 4.5 V to 38 V, which makes the STEVAL-ISA051V1 suitable for a variety of input sources. The output voltage can be set from 0.8 V to VIN, providing flexibility for different application requirements. The high switching frequency of up to 1 MHz allows the use of small surface-mount components, thus reducing the PCB size and bill of materials.

The board features numerous protection features, including overcurrent protection, thermal shutdown, and overvoltage protection, ensuring the safety and longevity of both the board and the end application. Additionally, the evaluation board is equipped with jumpers and test points that facilitate easy measurement and adjustment of the circuit's parameters, making it a user-friendly tool for both beginners and experienced engineers.

With its robust design and comprehensive feature set, the STEVAL-ISA051V1 evaluation board is an excellent tool for developers looking to test the capabilities of the L7986 switching regulator and implement it into their own designs. It provides a reliable platform for quick prototyping and helps accelerate the development cycle, from initial concept to final product.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess