Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Current - Output 800mA
Voltage - Input 2V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1.4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6928
Other Names 497-14475,-1138-STEVAL-ISA079V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284280-STEVAL-ISA079V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA079V1 CAD Model

Description

STEVAL-ISA079V1 - STMicroelectronics Product Overview

The STEVAL-ISA079V1, crafted by the renowned STMicroelectronics, is a highly efficient, non-isolated, buck-boost DC-DC converter evaluation board. This versatile piece of technology is designed to showcase the performance of the L6920DB, a high-efficiency power converter IC suitable for applications where the input voltage can be either higher or lower than the output voltage.

With its wide input voltage range of 1.8V to 5.5V, the STEVAL-ISA079V1 is an ideal solution for battery-powered applications, ensuring consistent power delivery even as the battery voltage fluctuates. The board is capable of providing a stable 3.3V output voltage with an impressive maximum output current of 600mA, making it suitable for powering a variety of low-power devices and systems.

The evaluation board is equipped with several features that enhance its performance and user-friendliness. It includes an enable function that allows the user to turn the power conversion on or off, thus saving power when the load is inactive. Additionally, the L6920DB chip incorporated into the board has an internal synchronous rectifier, which improves efficiency by reducing the voltage drop and power loss typically associated with diode rectifiers.

For those interested in testing and prototyping with the STEVAL-ISA079V1, the board comes with test points that facilitate easy measurement of input and output voltages, as well as the switching frequency. Moreover, the compact size of the evaluation board makes it easy to integrate into existing projects or for use in space-constrained applications.

The STEVAL-ISA079V1 is not only a testament to STMicroelectronics' commitment to high-quality power management solutions but also an invaluable tool for engineers and designers looking to evaluate the L6920DB buck-boost converter. Whether it's for portable devices, IoT applications, or any other low power systems, this evaluation board is an excellent starting point for development and testing.

You May Also Be Interested in

Allegro MicroSystems, LLC
BOARD EVAL FOR A8498SLJ / A8498 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8498SLJ-01-MH-DK
Maxim Integrated
EVAL MAXM15464 / MAXM15464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15464EVKIT#
Maxim Integrated
EVAL BUCK MOD MAXM15066 / MAXM15066 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15066EVKIT#
Maxim Integrated
EVAL MAXM15466 BUCK MOD / MAXM15466 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15466EVKIT#
Texas Instruments
EVAL MODULE FOR TPS65270 / TPS65270 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TPS65270EVM
Maxim Integrated
EVAL MAXM15062 / MAXM15062 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15062EVKIT#
ON Semiconductor
EVAL BOARD FOR NCP10672
Need more? Email Us
ECAD model for NCP10672B15GEVB
Intel
EVALUATION BOARD FOR EM2120H01QI / EM2120H01QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVB-EM2120H01QI
Analog Devices Inc.
ADUM5020 AND ADUM6020 2-LAYR EVA
Need more? Email Us
ECAD model for EVAL-ADUM5020EBZ

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention