EN
  • EN
  • DE

STEVAL-ISA079V2

Part No STEVAL-ISA079V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Current - Output 800mA
Voltage - Input 2V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1.4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6928
Other Names STEVAL-ISA079V2,STEVALISA079V2,-497-12106,497-12106
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284216-STEVAL-ISA079V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA079V2 CAD Model

Description

STEVAL-ISA079V2 - STMicroelectronics Product Overview

The STEVAL-ISA079V2 is a highly-efficient, industrial-grade demonstration board from STMicroelectronics. This product showcases the capabilities of the L7987, a robust 61 V, 3 A step-down switching regulator with a wide input voltage range and impressive thermal performance.

Designed for versatility, the STEVAL-ISA079V2 caters to a broad spectrum of applications, ranging from factory automation and control systems to home appliances and power management solutions. Its ability to maintain stability across a variety of conditions makes it an ideal choice for designers looking to create reliable and adaptable power supply units.

The board operates over an extended input voltage range from 4.5 V to 61 V, ensuring its suitability for equipment powered from either a low voltage or high voltage bus. With its high switching frequency, which is adjustable up to 1 MHz, the STEVAL-ISA079V2 allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size and enhancing the power density.

Safety and protection features are at the forefront of the STEVAL-ISA079V2's design. The board includes overcurrent protection, thermal shutdown, and overvoltage protection, ensuring the longevity and reliability of both the power regulator and the end application. Moreover, the L7987's low quiescent current optimizes power efficiency, making the board an eco-friendly choice for energy-conscious designs.

The STEVAL-ISA079V2 comes with a pre-assembled heatsink that significantly improves thermal performance, allowing the board to operate at full load over a wide temperature range without the risk of overheating.

For engineers and developers looking to expedite their design process, the STEVAL-ISA079V2 is supported by comprehensive documentation and design files. This includes schematics, bill of materials, PCB layout, and application notes, all provided to ensure a smooth integration into the final product.

In summary, the STEVAL-ISA079V2 is a testament to STMicroelectronics' commitment to delivering high-performance, robust, and versatile power solutions that cater to the demanding requirements of modern industrial applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.9796 $103.9592
3+ $42.6500 $127.9500
5+ $41.3173 $206.5865
6+ $39.9844 $239.9064
8+ $38.6516 $309.2128
10+ $34.6532 $346.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess