Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Non-Isolated
Power - Output 6 W
Voltage - Output 5V
Current - Output 1.2A
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer114LS
Base Product Number STEVAL
Other Names 497-18071,-1138-STEVAL-ISA196V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284184-STEVAL-ISA196V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA196V1 CAD Model

Description

Introducing the STEVAL-ISA196V1 from STMicroelectronics

The STEVAL-ISA196V1 is a state-of-the-art power management integrated circuit (PMIC) evaluation board, designed and manufactured by STMicroelectronics. This evaluation board is specifically tailored for designers and engineers looking to test and evaluate the performance of the L7986A, a highly efficient DC-DC converter. The L7986A is a step-down switching regulator capable of delivering up to 3A of continuous output current with excellent line and load regulation.

The STEVAL-ISA196V1 showcases the L7986A's wide input voltage range, from 4.5V to 38V, which makes it suitable for a diverse array of applications, including industrial control systems, consumer electronics, and automotive devices. The board is designed to demonstrate the low-power operation and minimal standby current of the L7986A, which are critical for battery-powered and energy-saving applications.

Equipped with an adjustable output voltage that can be set from 0.8V to the input voltage, the STEVAL-ISA196V1 provides the flexibility needed for design customization. The high switching frequency of the L7986A, which can be programmed up to 1MHz, allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size and cost.

For protection and reliability, the evaluation board includes features such as overcurrent protection, thermal shutdown, and a soft-start function to prevent inrush current during startup. The STEVAL-ISA196V1 also offers the benefit of pulse-by-pulse current limiting and overvoltage protection, ensuring safe operation under abnormal conditions.

The compact and user-friendly design of the STEVAL-ISA196V1 evaluation board makes it an ideal platform for quick prototyping and testing. It comes with test points that provide convenient access to all critical signals and parameters, making it easy to monitor the performance and functionality of the L7986A regulator in various conditions.

Whether you are developing power supplies for consumer electronics, exploring energy-efficient solutions, or working on industrial design, the STEVAL-ISA196V1 from STMicroelectronics provides a comprehensive and practical evaluation tool to accelerate your design process and achieve optimal power management performance.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XRP7714
Need more? Email Us
ECAD model for XRP7714EVB-ZYNQ-1-KIT
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention