EN
  • EN
  • DE

STEVAL-ISB007V1

Part No STEVAL-ISB007V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO BASED ST7260/L6924U / L6924U/ST72F63BK6M1 Battery Management/Microcontroller Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Battery Charger
Embedded Yes, MCU, 8-Bit
Utilized IC / Part L6924U, ST7260
Primary Attributes 1 Cell- Li-Ion / Li-Pol, 4.2V @ 1A, USB Input, w/ Switch
Secondary Attributes Safety Timer, Cell Temperature Monitoring, Can Use AC Supply
Supplied Contents Board(s)
Win Source Part Number 793865-STEVAL-ISB007V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-ISB007V1
Introduction Date June 22, 2005
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB007V1 CAD Model

Description

The STEVAL-ISB007V1 from STMicroelectronics is an advanced evaluation platform designed for the development and testing of wireless battery charging solutions. This transmitter evaluation board is based on the STWBC digital controller for wireless battery charger transmitters, showcasing the capabilities of inductive charging with Qi-compliant communication protocol.

Key Features:

  • Qi-Compliant: The board follows the Wireless Power Consortium (WPC) Qi standard, ensuring compatibility with a wide range of Qi-certified devices.
  • STWBC Digital Controller: This controller is optimized for wireless power transfer and battery charging applications, providing efficient and reliable operation.
  • Flexible Power Configuration: The STEVAL-ISB007V1 can be configured for up to 15W of power delivery, suitable for charging smartphones, tablets, and other portable devices.
  • Multiple Safety Features: The board includes over-temperature protection, foreign object detection, and over-voltage/over-current protections to ensure safe charging operations.
  • Comprehensive Firmware: The evaluation board comes with pre-loaded firmware that facilitates testing and development, with the option for users to upgrade or customize the firmware to suit specific applications.
  • USB Interface: For easy communication and configuration, the board includes a USB interface, allowing developers to interface with a PC for monitoring and control purposes.

Applications:

The STEVAL-ISB007V1 is ideal for developers and engineers looking to create or integrate wireless charging capabilities into a range of products, including:

  • Consumer Electronics (Smartphones, Tablets, Wearables)
  • Medical Devices
  • Industrial Equipment
  • Portable Power Tools

Package Contents:

The evaluation kit includes the STEVAL-ISB007V1 evaluation board, documentation, and software, providing all the necessary tools to jumpstart the development of wireless charging systems.

With its advanced features, the STEVAL-ISB007V1 evaluation board from STMicroelectronics is an excellent starting point for developers aiming to implement the latest wireless charging technology in their products.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess