EN
  • EN
  • DE

STEVAL-IFP032V1

Part No STEVAL-IFP032V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function High Side Driver (Internal FET)
Utilized IC / Part VNI8200XP-32
Primary Attributes 8-Channel (Octal)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names 497-16383
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284577-STEVAL-IFP032V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP032V1 CAD Model

Description

STEVAL-IFP032V1 Product Overview

The STEVAL-IFP032V1 is a sophisticated evaluation board from STMicroelectronics, designed for those seeking to explore the features and capabilities of the ISO8200AQ galvanic isolated octal high-side smart power switch. This product stands out for its integration of advanced diagnostics and protection features, making it an ideal choice for industrial automation applications, including PLCs, and for any system where a reliable switch control with diagnostic feedback is required.

Key Features

  • ISO8200AQ Integration: At the heart of the STEVAL-IFP032V1 is the ISO8200AQ, an octal high-side driver with a 24 V nominal input voltage, which provides robust output performance and includes current limitation, over-temperature shutdown, and over-voltage clamp.
  • Galvanic Isolation: The board features galvanic isolation between the microcontroller logic side and the power side, ensuring safe operation and protection against high voltage spikes and surges.
  • Diagnostic Functions: Equipped with comprehensive diagnostic capabilities, the STEVAL-IFP032V1 allows for real-time monitoring of load conditions, including open-load detection, short-circuit to ground, and over-temperature protection, which enhances system reliability.
  • Flexible Power Management: With its wide range input voltage and low quiescent current, the board is suitable for a variety of industrial applications, providing efficient power management and control.
  • User-Friendly Interface: The evaluation board includes LED indicators for status and diagnostics, making it user-friendly and easy to interpret the operating conditions of the ISO8200AQ.

Applications

The STEVAL-IFP032V1 is versatile and can be used in a wide range of applications, particularly in the industrial sector. It is ideal for:

  • Programmable Logic Controllers (PLCs)
  • Industrial PC peripheral I/Os
  • Factory automation and process control
  • Robotics
  • Intelligent power distribution systems

With its robust design, comprehensive diagnostics, and high reliability, the STEVAL-IFP032V1 evaluation board from STMicroelectronics is a valuable tool for developers and engineers looking to evaluate the ISO8200AQ high-side switch and implement it into their next industrial automation project.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess