EN
  • EN
  • DE

TEA6422DT

Part No TEA6422DT
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO SWITCH DUAL 6X3 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio
Number of Channels 2
Single Supply Voltage (V+) 8 V to 11 V
Features I2C
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SO
Win Source Part Number 054112-TEA6422DT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6422DT CAD Model

Description

Introducing the TEA6422DT Audio Matrix Switch

The TEA6422DT from STMicroelectronics is a versatile audio matrix switch designed to cater to the advanced requirements of modern audio-routing applications. This sophisticated integrated circuit is engineered to provide exceptional performance and reliability for audio signal switching in car radios, Hi-Fi systems, and home theater systems.

Key Features

  • High-Quality Audio Switching: The TEA6422DT is capable of routing audio signals from multiple inputs to multiple outputs, ensuring high-quality sound reproduction without any noticeable distortion or noise.
  • Multiple I/O Configurations: It supports up to 6 stereo inputs and 4 stereo outputs, giving users the flexibility to manage complex audio setups with ease.
  • Low Distortion: With its low harmonic distortion and low noise operation, the TEA6422DT maintains the integrity of the audio signal, ensuring that the output remains true to the original source.
  • Power Saving Features: The device includes power-saving features that allow it to operate efficiently, making it ideal for use in battery-powered applications.
  • Simple Control Interface: The audio matrix switch is easily controlled via an I2C bus, allowing for straightforward integration into existing systems.

Applications

The TEA6422DT's flexibility and performance make it suitable for a variety of applications, including:

  • Car audio systems where multiple audio sources need to be managed and directed to different speakers.
  • Home audio systems that require the routing of audio signals from various sources to multiple zones.
  • Professional audio equipment where precise signal routing and switching are essential.

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the TEA6422DT is no exception. It is built to meet the stringent requirements of the automotive and consumer electronics industries, ensuring long-term performance and durability.

In summary, the TEA6422DT audio matrix switch is a high-performing, efficient solution for complex audio signal routing. Its robust design and ease of use make it an excellent choice for designers and engineers looking to create sophisticated audio systems with multiple input and output requirements.

You May Also Be Interested in

Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess