Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Wireless Power Supply/Charging
Utilized IC / Part STWLC68
Primary Attributes Receiver
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface, I2C Interface
Base Product Number ISB68
Other Names 497-STEVAL-ISB68WA
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284551-STEVAL-ISB68WA
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB68WA CAD Model

Description

STEVAL-ISB68WA Wireless Charging Transmitter from STMicroelectronics

The STEVAL-ISB68WA is an advanced wireless charging transmitter solution designed by STMicroelectronics to facilitate the development of Qi-compliant wireless charging systems. This innovative product is ideal for those looking to integrate wireless power transfer capabilities into a wide range of applications, from personal electronics to industrial equipment.

At the heart of the STEVAL-ISB68WA is the STWBC-WA digital controller for wireless battery charger transmitters. This controller is specifically engineered to manage Qi-compliant inductive wireless charging for single-coil configurations. The device supports the Wireless Power Consortium (WPC) Qi 1.2.4 standard, ensuring compatibility with a vast array of Qi-enabled devices.

The STEVAL-ISB68WA kit includes the necessary firmware for a quick start, allowing developers to focus on their applications without worrying about the complexities of wireless power transfer protocols. It operates at a frequency of 110-205 kHz, providing a flexible and efficient energy transfer to a wide range of devices, including smartphones, tablets, wearables, and medical devices.

This transmitter evaluation board also features foreign object detection (FOD), which is crucial for safety and efficiency. FOD ensures that non-compliant objects do not heat up when placed on the charging pad, thereby preventing damage and energy waste. The evaluation board is also equipped with thermal protection and overcurrent protection to ensure safe and reliable operation under various conditions.

The compact design of the STEVAL-ISB68WA makes it suitable for integration into space-constrained applications. Its user-friendly interface, along with the support of the STSW-STWBCGUI software tool, allows for easy customization and monitoring of the wireless charging system's performance.

In summary, the STEVAL-ISB68WA from STMicroelectronics is a sophisticated and versatile solution for developing Qi-compliant wireless charging systems. With its advanced features, safety mechanisms, and user-friendly design, it is an excellent choice for developers looking to add wireless charging capabilities to their products.

You May Also Be Interested in

Microchip Technology
BOARD DEMO FOR U4037B
Need more? Email Us
ECAD model for DEMOBOARD-U4037B
STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
Microchip Technology
EVALUATION BOARD FOR USB3317C
Need more? Email Us
ECAD model for EVB-USB3317-CP
Diodes Incorporated
BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Need more? Email Us
ECAD model for ZXFV302EV
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention