EN
  • EN
  • DE

STEVAL-LNBH02

Part No STEVAL-LNBH02
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose Special Purpose DC/DC, LNB
Outputs and Type 1, Non-Isolated
Voltage - Input 8V ~ 16V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH25S
Base Product Number STEVAL
Other Names 497-16873
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284238-STEVAL-LNBH02
Ultra Librarian 3D Model Ultra Librarian STEVAL-LNBH02 CAD Model

Description

STEVAL-LNBH02 Evaluation Board from STMicroelectronics

The STEVAL-LNBH02 evaluation board is a cutting-edge tool designed by STMicroelectronics to showcase the capabilities of the LNBH26PQR, a highly integrated LNB supply and control IC. This device is tailored for satellite set-top box applications and direct broadcast satellite dishes, providing a versatile and efficient solution for satellite signal reception.

The LNBH26PQR IC on the STEVAL-LNBH02 board is capable of providing the necessary voltages and signals to a low-noise block downconverter (LNB), which is essential for converting high-frequency satellite signals into lower frequencies that can be processed by a satellite receiver. The IC supports both single and dual LNB configurations, making it a flexible option for various satellite system setups.

The evaluation board is equipped with a number of features that make it a powerful tool for developers and engineers. It includes a built-in 22 kHz tone generator, which is required for switching between different satellite bands. Additionally, the board offers I2C communication support, allowing for easy integration with a microcontroller for control and monitoring purposes.

The LNBH26PQR IC also incorporates advanced diagnostics capabilities, including over-temperature protection, under and over-voltage lockout, and a current-limiting function. These features ensure reliable operation and protect the system against potential damage caused by abnormal conditions.

The STEVAL-LNBH02 evaluation board is an excellent demonstration of STMicroelectronics' commitment to providing high-quality, innovative components for the satellite reception market. With its robust design and comprehensive set of features, the board is an ideal platform for developing and testing satellite receiver systems, offering engineers the flexibility and reliability needed to design state-of-the-art satellite communication solutions.

For further information, datasheets, and technical specifications, the STEVAL-LNBH02 evaluation board and the LNBH26PQR IC can be accessed directly through the STMicroelectronics website.

You May Also Be Interested in

Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess