EN
  • EN
  • DE

STEVAL-MKI010V1

Part No STEVAL-MKI010V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 6g
Interface Analog
Sensitivity Vdd/5, Vdd/15 = V/g
Voltage - Supply 2.4V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part LIS3L02AS4
Other Names 497-6228
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283672-STEVAL-MKI010V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI010V1 CAD Model

Description

STEVAL-MKI010V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI010V1 is an advanced sensor evaluation board presented by STMicroelectronics, designed to facilitate the testing and development of various MEMS (Micro-Electro-Mechanical Systems) sensors. This board is an integral part of the sensor ecosystem that STMicroelectronics offers to developers and engineers for a quick and efficient way to prototype with cutting-edge motion and environmental sensors.

At the heart of the STEVAL-MKI010V1 lies a robust and versatile platform that supports a wide range of sensors, including accelerometers, gyroscopes, magnetometers, and environmental sensors like temperature, humidity, and pressure sensors. The board is compatible with the STEVAL-MKI109V3 motherboard, which is based on the STM32F401VE high-performance microcontroller, providing a powerful backbone for data processing and analysis.

Key features of the STEVAL-MKI010V1 include:

  • Multi-sensor support: The board can interface with a variety of sensors, allowing for the development of complex applications that require multiple types of data inputs.
  • Plug-and-play connectivity: Thanks to its standardized DIL 24-pin socket, the board can be easily connected to the motherboard, simplifying the setup process and reducing time to market.
  • Software compatibility: The board is supported by the Unico GUI (Graphical User Interface), which enables users to customize sensor settings, perform calibration, and visualize sensor data in real-time.
  • Advanced data logging: With the capability to log sensor data, developers can analyze the performance of sensors under various conditions and make informed decisions for their applications.

The STEVAL-MKI010V1 is an ideal choice for professionals who are working on projects that require high-precision motion tracking or environmental sensing. Whether it's for developing applications in the fields of wearable technology, gaming, navigation, or industrial monitoring, this evaluation board provides a comprehensive and flexible solution to explore the vast possibilities of STMicroelectronics' sensors.

By leveraging the capabilities of the STEVAL-MKI010V1, developers can accelerate the development cycle and bring innovative products to market faster, with the confidence that they are built on reliable and industry-proven sensor technology.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess