Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 620V
Id - Continuous Drain Current 5.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.2Ohm at 2.8A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 34nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 875pF at 50V
Power Dissipation (Maximum) 90W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1260683-STB6N62K3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB6N62K3 CAD Model

Description

STB6N62K3 - N-channel 620 V, 1.2 Ω typ., 4 A SuperMESH™3 Power MOSFET in D²PAK Package

The STB6N62K3 is a cutting-edge N-channel Power MOSFET from STMicroelectronics, designed with the innovative SuperMESH™3 technology. This high-performance MOSFET is housed in a robust D²PAK package, offering a perfect balance of efficiency and reliability for a wide range of power applications.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 620 V, this MOSFET is suitable for high-voltage applications, providing ample headroom for voltage spikes and surges commonly found in industrial environments.
  • Low On-Resistance: The STB6N62K3 boasts an on-resistance (R<sub>DS(on)) of just 1.2 Ω (typical), which means it has a lower conduction loss and thus improves overall efficiency in electronic circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) of 4 A, this MOSFET can handle significant power, making it ideal for a range of demanding applications.
  • Reduced Gate Charge: The MOSFET's design ensures a low gate charge (Q<sub>g), which translates to reduced switching losses and faster switching speeds.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under stressful conditions.
  • Zener-Protected: The gate-source (GS) of this MOSFET is protected by a Zener diode, safeguarding it against overvoltage and enhancing its durability.

Applications

The STB6N62K3 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High-performance DC-DC converters
  • Power factor correction circuits
  • Motor control circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STB6N62K3 is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications. Whether you're designing power supplies, lighting systems, or motor controls, the STB6N62K3 is an excellent choice for enhancing efficiency and performance.

You May Also Be Interested in

Vishay
Power MOSFET(Vdss=600V, Rds(on)max=1.2ohm, Id=6.2A) | MOSFET N-CH 600V 6.2A D2PAK
Lowest to $2.6520
ECAD model for IRFBC40AS
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 30A TO-252
Lowest to $1.1676
ECAD model for SPD30P06P
Infineon Technologies
Synchronous MOSFET for Notebook Processor Power | MOSFET N CH 200V 3.7A 8-SO
Lowest to $0.9024
ECAD model for IRF7820TRPBF
Vishay
Power MOSFET | MOSFET N-CH 60V 14A DPAK
Lowest to $0.2525
ECAD model for IRLR024TR
STMicroelectronics
High avalanche ruggedness | MOSFET N-CH 40V 180A H2PAK-2
Lowest to $7.3741
ECAD model for STH360N4F6-2
Vishay
HEXFET POWER MOSFET | MOSFET P-CH 200V 2A TO220FP
Lowest to $2.0051
ECAD model for IRFI9610G
Vishay
Power MOSFET(Vdss=250V, Rds(on)=1.1ohm, Id=3.8A) | MOSFET N-CH 250V 3.8A I-PAK
Lowest to $0.3764
ECAD model for IRFU224
Vishay
3.6A, 200V, 1.500 Ohm, P-Channel Power MOSFETs | MOSFET P-CH 200V 3.6A DPAK
Lowest to $0.5793
ECAD model for IRFR9220
Vishay
Power MOSFET | MOSFET N-CH 100V 4.3A DPAK
Lowest to $0.2394
ECAD model for IRFR110TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2643 $69.5365
125+ $1.0373 $129.6625
195+ $1.0051 $195.9945
270+ $0.9725 $262.5750
345+ $0.9402 $324.3690
465+ $0.8429 $391.9485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention