EN
  • EN
  • DE

STEVAL-MKI017V1

Part No STEVAL-MKI017V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±3.5g
Interface Analog
Sensitivity 0.100 x Vdd = V/g
Voltage - Supply 2.7V ~ 3.3V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS344AL
Other Names -497-8201,497-8201
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283665-STEVAL-MKI017V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI017V1 CAD Model

Description

Introducing the STEVAL-MKI017V1 Motion Sensor Module

The STEVAL-MKI017V1 is a cutting-edge motion sensor module designed by STMicroelectronics, a leader in the semiconductor industry. This compact and versatile evaluation board is specifically tailored for the LSM303DLH, a system-in-package featuring a 3D digital linear acceleration sensor and a 3D digital magnetic sensor.

High Precision and Advanced Features

The LSM303DLH sensors integrated into the STEVAL-MKI017V1 module ensure high-resolution detection of acceleration and magnetic field strength, making it an ideal choice for a wide range of applications, including but not limited to personal navigation, gaming, and vibration monitoring. The module's high precision sensors boast impressive accuracy and reliability, providing developers and engineers with the data needed to create sophisticated motion detection systems.

Flexible and User-Friendly Interface

The STEVAL-MKI017V1 module is designed with user convenience in mind. It offers an I2C serial interface for communication, allowing for easy integration with a variety of microcontroller units (MCUs). Additionally, the board comes with a DIL 24-pin socket, ensuring compatibility with STMicroelectronics' STEVAL-MKI109V2 motherboard, which is designed for quick evaluation and development with a wide range of MEMS devices.

Robust Design and Compatibility

Encased in a robust package, the STEVAL-MKI017V1 is built to withstand the rigors of development and testing. Its design ensures that it can be used in various environments, ranging from laboratory settings to field testing. The module's compatibility with other STMicroelectronics evaluation tools means that it can be part of a comprehensive development ecosystem, streamlining the process of bringing new products to market.

Key Specifications

  • 3D accelerometer with a linear acceleration full scale of ±2g/±4g/±8g/±16g
  • 3D magnetometer with a magnetic field dynamic range of ±1.3/±1.9/±2.5/±4.0/±4.7/±5.6/±8.1 gauss
  • I2C serial interface for easy integration
  • Compatible with STEVAL-MKI109V2 motherboard for advanced development
  • Operating temperature range: -40°C to +85°C

Whether for prototyping or for integration into final products, the STEVAL-MKI017V1 from STMicroelectronics offers a sophisticated solution for motion sensing needs.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess