EN
  • EN
  • DE

STEVAL-MKI129V1

Part No STEVAL-MKI129V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Utilized IC / Part MP45DT02
Primary Attributes Digital Output
Supplied Contents Board(s)
Other Names 497-13608,STEVALMKI129V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284542-STEVAL-MKI129V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI129V1 CAD Model

Description

STEVAL-MKI129V1 - Inertial Module Adapter Board

The STEVAL-MKI129V1 from STMicroelectronics is a compact adapter board designed to facilitate the evaluation and testing of MEMS devices in the LGA package. This adapter board is part of STMicroelectronics' extensive portfolio of evaluation tools that provide a straightforward approach to sensor development and analysis.

Featuring a standard DIL 24-pin socket, the STEVAL-MKI129V1 is compatible with STEVAL-MKI109V2 and STEVAL-MKI109V3 motherboards, allowing for easy integration with existing systems for rapid prototyping. The board is specifically tailored for use with a range of STMicroelectronics inertial modules, including accelerometers, gyroscopes, magnetometers, and integrated inertial modules, making it a versatile tool for developers working on motion-sensing applications.

With a straightforward plug-and-play design, the STEVAL-MKI129V1 ensures a quick setup process, enabling developers to focus on their application development rather than hardware configuration. The adapter board comes equipped with all necessary power supply circuitry and signal conditioning, providing clean and stable operation for accurate sensor measurements.

The STEVAL-MKI129V1 is designed with the intention of providing a user-friendly interface for sensor data acquisition, allowing for the capture of high-quality, precise data that can be used for a variety of applications, including gaming, virtual reality, navigation, and industrial systems. Its robust design ensures that it can withstand the rigors of development and testing, providing reliable performance throughout the product lifecycle.

For developers looking to harness the full potential of STMicroelectronics' MEMS sensors, the STEVAL-MKI129V1 adapter board is an indispensable tool. It simplifies the process of sensor evaluation, enabling rapid development and testing of advanced applications in a wide range of industries.

Overall, the STEVAL-MKI129V1 is a testament to STMicroelectronics' commitment to providing high-quality, user-friendly development tools that accelerate the time-to-market for innovative sensor-based solutions.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess