Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g
Interface I2C, SPI
Voltage - Supply 1.62V ~ 1.98V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS2DS12
Base Product Number STEVAL
Other Names 497-16984
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283726-STEVAL-MKI174V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI174V1 CAD Model

Description

Introducing the STEVAL-MKI174V1 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI174V1 is a comprehensive evaluation platform brought to you by STMicroelectronics, designed to provide a seamless user experience when testing and prototyping with state-of-the-art motion MEMS and environmental sensors. This innovative board is perfect for developers and engineers looking to explore the capabilities of advanced sensor technology in a variety of applications, ranging from wearable devices to industrial monitoring systems.

Key Features

  • Integrated Sensors: The board includes a selection of ST's latest motion MEMS and environmental sensors, providing a wide array of functionalities such as acceleration, magnetic field detection, gyroscope, pressure, humidity, and temperature measurement.
  • LSM6DSM iNEMO Inertial Module: This high-precision 3D accelerometer and 3D gyroscope is designed for low-power applications and offers advanced features like smart embedded functions and a high level of performance.
  • LIS2MDL Magnetometer: The ultra-low-power 3D magnetometer ensures accurate magnetic field detection, which is crucial for applications like compassing and navigation.
  • LPS22HB MEMS Pressure Sensor: The board includes this high-accuracy barometer for precise atmospheric pressure measurement, suitable for altimetry and weather monitoring applications.
  • HTS221 Humidity and Temperature Sensor: With this integrated sensor, users can measure relative humidity and temperature with high precision, enhancing the capabilities of environmental monitoring solutions.

Flexible and User-Friendly Design

The STEVAL-MKI174V1 evaluation board is designed with flexibility in mind. It features a DIL 24-pin socket which makes it compatible with the standard ST adapter boards for a quick and easy connection to an STM32 Nucleo development board. Additionally, it supports a wide range of supply voltages, allowing for integration with various host systems.

Software Support

STMicroelectronics provides a comprehensive software development ecosystem, including the Unico GUI that allows for easy configuration of sensor parameters, data logging, and analysis. This, along with a full set of software development kits (SDKs) and APIs, ensures a smooth and efficient development process.

Whether you're developing the next generation of smart devices or conducting advanced research, the STEVAL-MKI174V1 evaluation board is the perfect tool to harness the capabilities of STMicroelectronics sensors and bring your projects to life.

You May Also Be Interested in

SparkFun Electronics
EVAL BOARD FOR ADXL193 / Single Axis Accelerometer Breakout - ADXL193 (+/-250g)
Need more? Email Us
ECAD model for SEN-09332
Kionix Inc.
BOARD EVALUATION KX023-1025 / KX023-1025 Accelerometer Sensor Evaluation Board
Need more? Email Us
ECAD model for EVAL-KX023-1025
Texas Instruments
MOD ECG AFE FOR C5505 ECG MD KIT / TMDXEVM5505, ADS1258 - Medical, Electrocardiogram (EKG/ECG) Sensor Evaluation Board
Need more? Email Us
ECAD model for TMDXMDKEK1258
Texas Instruments
BOARD EVALUATION LM86 / LM86 - Temperature Sensor Evaluation Board
Need more? Email Us
ECAD model for LM86EVAL/NOPB
Rohm Semiconductor
BOARD EVAL FOR BH1620FVC
Need more? Email Us
ECAD model for EVAL.BH1620FVC
Texas Instruments
EVALUATION BOARD FOR LM99 / LM99 - Temperature Sensor Evaluation Board
Need more? Email Us
ECAD model for LM99EVAL/NOPB
ams
ADAPTER BOARD FOR AS5134 / AS5134 Evaluation Kit
Need more? Email Us
ECAD model for AS5134-SS_EK_AB
Cypress Semiconductor Corp
BOARD EVAL CAPSENSE EXPRESS / CY8CMBR3116 Touch Screen Controller Evaluation Kit
Need more? Email Us
ECAD model for CY3280-MBR3
ams
ADAPTER BOARD FOR AS5600 / AS5600 Angular and Linear Position Sensor Adapter Board
Need more? Email Us
ECAD model for AS5600-SO_EK_AB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4547 $54.9094
5+ $22.5269 $112.6345
7+ $21.8229 $152.7603
10+ $21.1190 $211.1900
13+ $20.4150 $265.3950
17+ $18.3031 $311.1527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention