Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g
Interface I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS2DE12
Base Product Number STEVAL
Other Names 497-16985
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283727-STEVAL-MKI175V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI175V1 CAD Model

Description

Introducing the STEVAL-MKI175V1 Adapter Board from STMicroelectronics

The STEVAL-MKI175V1, produced by STMicroelectronics, is a sophisticated adapter board specifically designed to facilitate the evaluation of MEMS devices in the LSM6DSL product family. This adapter board is part of the extensive ST MEMS adapters ecosystem, which provides users with a modular and interoperable approach to sensor development and testing.

At the heart of the STEVAL-MKI175V1 is the LSM6DSL, a state-of-the-art iNEMO inertial module. This module combines a 3D digital accelerometer and a 3D digital gyroscope in a single compact package. The LSM6DSL is engineered for advanced motion and gesture recognition, and it is optimized for battery-powered devices due to its low-power consumption capabilities.

The STEVAL-MKI175V1 is designed to be plugged into a standard DIL 24 socket, which allows for effortless integration with the user's existing prototype and development setups. The adapter board also offers compatibility with the STEVAL-MKI109V3 motherboard, which is part of the same ecosystem, enabling a seamless connection for more sophisticated development and testing.

Key features of the STEVAL-MKI175V1 include:

  • A linear acceleration full-scale range of ±2/±4/±8/±16 g
  • An angular rate full-scale range of ±125/±245/±500/±1000/±2000 dps
  • High-resolution modes for both accelerometer and gyroscope
  • Embedded temperature sensor
  • Multiple operating modes for optimal power-saving strategies

Developers and engineers can leverage the STEVAL-MKI175V1 to test the performance and features of the LSM6DSL sensor, including its advanced pedometer, significant motion detection, and tilt detection functionalities. The board also supports free-fall and 6D/4D orientation detection, which are crucial for a wide range of applications such as gaming interfaces, navigation systems, and impact recognition systems.

The STEVAL-MKI175V1 adapter board is an ideal tool for professionals looking to expedite the prototyping phase and streamline the development process of applications requiring high-precision inertial sensors. By providing a flexible and easy-to-use platform, STMicroelectronics ensures that innovators can focus on creating cutting-edge products with the assurance of reliable and accurate sensor data.

You May Also Be Interested in

Texas Instruments
ACCELEROMETER MEASUREMENT TOOL / - Accelerometer, 3 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for DRV-ACC16-EVM
Texas Instruments
BOARD EVALUATION LM86 / LM86 - Temperature Sensor Evaluation Board
Need more? Email Us
ECAD model for LM86EVAL/NOPB
Bosch Sensortec
ACCELERATION SENSOR DEVELOPMENT / BMA253 Accelerometer Sensor Adapter Board
Need more? Email Us
ECAD model for SHUTTLE BOARD BMA253
ams
BOARD DEMO AS5134
Need more? Email Us
ECAD model for AS5134-SS_EK_DB
Analog Devices Inc.
BOARD EVAL ISOLATED CURR SENSOR
Need more? Email Us
ECAD model for EVAL-CN0240-SDPZ
Texas Instruments
MOD PO AFE FOR C5505 PO MD KIT / TMDXEVM5505, ADS8328 - Medical, Pulse Oximeter (PO or SpO2) Sensor Evaluation Board
Need more? Email Us
ECAD model for TMDXMDKPO8328
NVE Corp
AAT003 TMR ANGLE SENSOR EVAL KIT
Need more? Email Us
ECAD model for AG931-07E
Maxim Integrated
KIT ONE-WIRE THERMAL MGMT / 1-WIRE THERMAL DEVICE EVALUATION KIT
Need more? Email Us
ECAD model for DS1701K
Texas Instruments
EVALUATION BOARD FOR LM73 / LM73 - Temperature Sensor Evaluation Board
Need more? Email Us
ECAD model for LM73EVAL/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3411 $68.6822
5+ $28.1774 $140.8870
8+ $27.2968 $218.3744
10+ $26.4162 $264.1620
13+ $25.5359 $331.9667
17+ $22.8941 $389.1997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention