EN
  • EN
  • DE

STEVAL-MKI197V1

Part No STEVAL-MKI197V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description MEMS MOTION SENSOR EVAL BOARDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Sensor Type Accelerometer, Gyroscope, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Interface I2C, Serial, SPI
Sensitivity -
Voltage - Supply 1.71V ~ 3.6V
Embedded -
Supplied Contents Board(s)
Utilized IC / Part LSM6DSOX
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1366699-STEVAL-MKI197V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI197V1 CAD Model

Description

Introducing the STEVAL-MKI197V1 Motion MEMS Adapter Board

The STEVAL-MKI197V1 from STMicroelectronics is a highly sophisticated adapter board designed for motion MEMS (Micro-Electro-Mechanical Systems) sensors. This compact and versatile board is an integral part of the development ecosystem for ST's advanced sensor products, enabling rapid prototyping and facilitating the integration of MEMS sensors into a wide array of applications.

At the heart of the STEVAL-MKI197V1 is the capability to interface with ST's sensor family through an intuitive and user-friendly connection. It supports a variety of MEMS devices, particularly those in the DIL 24-pin socket. This makes it an ideal platform for evaluating the performance and features of various ST sensors, including accelerometers, gyroscopes, magnetometers, and inertial modules.

The board comes equipped with an LDO (Low Dropout Regulator) which ensures a stable supply voltage for the MEMS sensors, providing reliable and consistent performance. The design also includes decoupling capacitors to minimize power supply noise, thus preserving the integrity of the sensor signals.

For developers looking to integrate the STEVAL-MKI197V1 into their systems, the board offers a flexible I2C/SPI serial interface, which allows for easy connection to a host controller or processor. This versatility ensures that the adapter board can be used with a wide range of development platforms, from simple microcontroller-based systems to complex multi-sensor fusion applications.

The STEVAL-MKI197V1 also shines in its ease of use. It comes with ready-to-use software drivers and example code, which accelerates the development process and helps engineers focus on creating innovative solutions rather than struggling with low-level sensor integration. The adapter board is also compatible with the Unico GUI (Graphical User Interface), which offers a user-friendly way to configure the sensors and visualize their outputs in real-time.

In summary, the STEVAL-MKI197V1 is an indispensable tool for professionals and enthusiasts alike who are working on motion detection and analysis projects. Its robust design, combined with STMicroelectronics' state-of-the-art MEMS technology, provides an excellent platform for pushing the boundaries of what's possible in the world of motion sensing.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess