EN
  • EN
  • DE

STEVAL-MKI209V1K

Part No STEVAL-MKI209V1K
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description MEMS INCLINOMETER KIT BASED ON I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Active
Sensor Type Inclinometer
Sensing Range -
Interface -
Sensitivity -
Voltage - Supply -
Embedded Yes
Supplied Contents Board(s)
Utilized IC / Part IIS2ICLX
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1366693-STEVAL-MKI209V1K
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI209V1K CAD Model

Description

Introducing the STEVAL-MKI209V1K from STMicroelectronics

The STEVAL-MKI209V1K is a state-of-the-art motion sensor module designed by STMicroelectronics, a leader in the semiconductor industry. This compact and versatile product is an evaluation board specifically tailored for the IIS2MDC, a high-performance magnetometer sensor that boasts low power consumption and high accuracy.

Key Features of the STEVAL-MKI209V1K

  • High-precision magnetometer: At the heart of the STEVAL-MKI209V1K is the IIS2MDC, a 3-axis digital magnetometer that provides precise magnetic field detection. This sensor is perfect for applications requiring accurate compassing and magnetic field sensing.
  • Low power consumption: Designed with efficiency in mind, the IIS2MDC sensor enables low power operation, making it ideal for battery-powered devices where energy conservation is crucial.
  • Wide measurement range: The sensor supports a wide measurement range, which allows for flexibility in a variety of use cases, from industrial to consumer applications.
  • Plug-and-play connectivity: The STEVAL-MKI209V1K is equipped with a standard DIL 24-pin socket, ensuring seamless integration with STMicroelectronics' STEVAL-MKI109V3 motherboard. This feature provides developers with a quick and easy way to evaluate the sensor's performance.
  • Comprehensive software support: STMicroelectronics provides a robust software ecosystem that includes drivers, middlewares, and example applications to help accelerate development and reduce time to market.

Applications

The STEVAL-MKI209V1K is suitable for a wide range of applications that require accurate magnetic field measurements. These include:

  • Electronic compasses for smartphones, tablets, and wearable devices
  • Navigation systems for automotive and marine use
  • Position detection systems in industrial applications
  • Antitheft systems and asset tracking solutions

Design and Development Support

STMicroelectronics provides extensive support to designers and engineers with the STEVAL-MKI209V1K. The evaluation board, together with its software ecosystem, allows for rapid prototyping and testing, helping developers to fine-tune their designs and ensure optimal performance of the final product. With the STEVAL-MKI209V1K, you can confidently embark on your next design project, knowing you have a reliable and precise sensing solution at your fingertips.

You May Also Be Interested in

Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9289 $74.9289
2+ $61.4801 $122.9602
3+ $59.5589 $178.6767
4+ $57.6376 $230.5504
5+ $55.7164 $278.5820
7+ $49.9526 $349.6682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess