EN
  • EN
  • DE

STEVAL-MKI211V1K

Part No STEVAL-MKI211V1K
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, 3 Axis
Sensing Range ±3.85g
Interface Digital
Supplied Contents Board(s)
Utilized IC / Part LIS25BA
Base Product Number MKI211V1
Other Names 497-STEVAL-MKI211V1K
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283724-STEVAL-MKI211V1K
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI211V1K CAD Model

Description

STEVAL-MKI211V1K: A Compact Sensor Solution

The STEVAL-MKI211V1K is a cutting-edge product from STMicroelectronics, designed for the savvy engineer looking to integrate high-quality motion and environmental sensing into their projects. This compact sensor board is part of STMicroelectronics' extensive portfolio of sensor solutions, offering precision and reliability in a wide range of applications.

At the heart of the STEVAL-MKI211V1K is a powerful combination of motion sensors including an accelerometer, gyroscope, and magnetometer. These sensors work together to provide comprehensive 9-axis motion sensing, capable of capturing even the most subtle movements with high accuracy. This makes the board ideal for applications in drone navigation, robotics, gaming, and virtual reality, where precise motion tracking is paramount.

In addition to motion sensing, the STEVAL-MKI211V1K features a suite of environmental sensors that measure atmospheric pressure, temperature, and humidity. These sensors enable the device to monitor environmental conditions in real-time, making it an excellent choice for weather stations, HVAC systems, and smart home applications where environmental awareness is crucial.

The board is designed with flexibility in mind, featuring a standard DIL 24-pin socket that ensures easy integration into existing setups without the need for complex wiring or soldering. The STEVAL-MKI211V1K is also compatible with STMicroelectronics' Unico GUI software, which allows for quick and easy configuration of the sensors' parameters, as well as data logging and analysis.

Developers can take advantage of the STEVAL-MKI211V1K's robust design and advanced features to create sophisticated applications that require real-time motion and environmental data. The board's compact size and low power consumption also make it an excellent choice for portable and battery-powered devices.

Overall, the STEVAL-MKI211V1K from STMicroelectronics is a versatile and powerful sensor board that offers a comprehensive solution for motion and environmental sensing, delivering high performance in a user-friendly package.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess