EN
  • EN
  • DE

STEVAL-MKIT02V1

Part No STEVAL-MKIT02V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Gyroscope, 3 Axis
Interface I2C, SPI
Embedded Yes
Supplied Contents Board(s)
Utilized IC / Part IIS2DH, IIS2MDC, IIS3DHHC, ISM330DLC
Base Product Number STEVAL
Other Names 497-STEVAL-MKIT02V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283721-STEVAL-MKIT02V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKIT02V1 CAD Model

Description

Introducing the STEVAL-MKIT02V1 Motion MEMS and Environmental Sensor Evaluation Kit

The STEVAL-MKIT02V1 is a comprehensive evaluation kit from STMicroelectronics designed to provide developers with a versatile platform for testing and prototyping with a range of MEMS sensors. This kit is an excellent resource for those looking to create applications that require motion detection, environmental sensing, and various other functionalities that MEMS sensors can provide.

At the heart of the kit is a selection of high-performance sensors that measure acceleration, magnetic fields, atmospheric pressure, temperature, and humidity. These include the LSM6DSOX iNEMO inertial module, the LIS2DW12 3-axis accelerometer, the LIS2MDL 3-axis magnetometer, the LPS22HH MEMS nano pressure sensor, and the HTS221 capacitive digital sensor for relative humidity and temperature.

The STEVAL-MKIT02V1 is designed to interface seamlessly with STMicroelectronics' NUCLEO development boards, making it an ideal choice for rapid prototyping. The board connects through a standard DIL 24-pin socket, ensuring easy integration with existing hardware setups and straightforward connectivity for developers.

One of the standout features of this kit is its support for the ST's free iOS/Android app, the ST BLE Sensor application, which allows for wireless data logging and sensor fusion demonstrations. This feature enables users to interact with the board's sensors via a smartphone or tablet, providing a user-friendly platform for data analysis and visualization.

Developers can also take advantage of the extensive software development ecosystem that comes with the STEVAL-MKIT02V1. The kit is supported by the Unico GUI (Graphical User Interface), which allows for easy device configuration and data visualization, as well as the STEVAL-MKI109V3 professional MEMS tool board for in-depth analysis.

Whether you are a professional engineer requiring reliable sensor data for product development or an enthusiast working on a DIY project, the STEVAL-MKIT02V1 Motion MEMS and Environmental Sensor Evaluation Kit offers a flexible and powerful solution for your sensing needs.

With its combination of advanced sensors, connectivity options, and comprehensive software support, the STEVAL-MKIT02V1 is the perfect tool to kickstart your next innovative project in the realm of motion and environmental sensing.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess