EN
  • EN
  • DE

STEVAL-POEL45W1

Part No STEVAL-POEL45W1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 1.4A
Features Dimmable
Voltage - Input 37V ~ 57V
Supplied Contents Board(s)
Utilized IC / Part LED6000, PM8805, SPBTLE-1S
Base Product Number STEVAL
Other Names 497-18349,-1138-STEVAL-POEL45W1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A2
HTSUS 8537.10.9170
Win Source Part Number 1283861-STEVAL-POEL45W1
Ultra Librarian 3D Model Ultra Librarian STEVAL-POEL45W1 CAD Model

Description

STEVAL-POEL45W1 Power over Ethernet Evaluation Board

The STEVAL-POEL45W1 from STMicroelectronics is an innovative product designed to showcase the capabilities of Power over Ethernet (PoE) technology. This evaluation board is tailored for developers and engineers seeking to explore and validate the performance of PoE solutions in various applications such as IP cameras, wireless access points, and IoT devices.

Key Features

  • Compliant with IEEE 802.3at Type 2 (PoE+), capable of delivering up to 30W of power.
  • Integrated PoE-PD interface with the PM8805 controller, ensuring efficient power management and control.
  • High-efficiency DC/DC converter that provides a reliable and stable output voltage, suitable for a wide range of applications.
  • Advanced protection features, including overvoltage, under-voltage lockout, and thermal shutdown, to safeguard the system under various conditions.
  • Compact design and footprint, enabling easy integration into existing and new designs.

Applications

The STEVAL-POEL45W1 is ideal for a variety of PoE-enabled applications, including but not limited to:

  • Enterprise and home IP security cameras
  • VoIP phones and conferencing systems
  • Wireless access points and network routers
  • Industrial automation systems
  • Point of sale (POS) terminals

Technical Specifications

The board features a robust set of technical specifications that ensure its broad compatibility and high performance in delivering power over Ethernet cables:

  • Input Voltage Range: 37V to 57V (PoE standard range)
  • Output Power: Up to 30W (PoE+)
  • Efficiency: High conversion efficiency optimized for PoE applications
  • Operating Temperature Range: -40°C to +85°C, suitable for harsh environments

With the STEVAL-POEL45W1, users can quickly and efficiently evaluate the possibilities offered by PoE technology, accelerating the development cycle and reducing time to market for their powered devices. STMicroelectronics provides comprehensive support for this evaluation board, including detailed documentation, reference designs, and technical support to facilitate a smooth development process.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess