EN
  • EN
  • DE

STEVAL-TCS003V1

Part No STEVAL-TCS003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Interface
Function GPIO Expander
Embedded No
Utilized IC / Part STMPE2403
Primary Attributes 8/16/24-Bit 24-Port GPIO Expander over I²C
Supplied Contents Board(s)
Secondary Attributes 3 8-Bit PWM Output for LEDs, Keyboard Matrix Scan, Special Key Support
Other Names 497-8206
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284641-STEVAL-TCS003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TCS003V1 CAD Model

Description

Introducing the STEVAL-TCS003V1 from STMicroelectronics

The STEVAL-TCS003V1 is a cutting-edge sensor tile development kit from STMicroelectronics, designed to offer a comprehensive solution for rapid prototyping and development of IoT applications. This compact, feature-rich platform is perfect for developers looking to harness the power of smart sensor technology in their next project.

At the heart of the STEVAL-TCS003V1 is the STM32L4 ultra-low-power microcontroller, which provides the processing power necessary to handle complex sensor data with efficiency. This microcontroller is renowned for its energy-saving capabilities, making it an ideal choice for battery-operated IoT devices.

The development kit is equipped with a plethora of sensors that open up a wide range of possibilities for IoT applications. These include the LSM6DSOX iNEMO inertial module, the LIS2DW12 3-axis accelerometer, the LIS3MDL 3-axis magnetometer, the MP23ABS1 analog MEMS microphone, and the LPS22HH MEMS pressure sensor. This array of sensors allows for the monitoring of motion, sound, magnetic fields, and atmospheric pressure, offering a versatile platform for developers to build upon.

Wireless connectivity is another key feature of the STEVAL-TCS003V1, with the inclusion of the BlueNRG-2 Bluetooth Low Energy network processor. This allows for seamless integration with smartphones, tablets, and other Bluetooth-enabled devices, enabling remote monitoring and control of the sensor tile.

The development kit also offers flexibility in terms of expansion, thanks to its STMod+ and Arduino Uno V3 connectivity support. This means developers can easily add additional functionalities by connecting a wide range of off-the-shelf shields and modules to the STEVAL-TCS003V1.

With its compact size, comprehensive sensor integration, powerful processing capabilities, and wireless connectivity, the STEVAL-TCS003V1 is an outstanding platform for developers looking to push the boundaries of IoT innovation. Whether you're creating wearable technology, smart home devices, or industrial monitoring systems, the STEVAL-TCS003V1 provides the tools you need to bring your ideas to life.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess